EN
  • EN
  • DE

MAX9679BETG+T

Part No MAX9679BETG+T
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC PROGR REFERENCE OLTAGE 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Type Voltage Reference Generator
Applications Video
Win Source Part Number 707468-MAX9679BETG+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9679
Introduction Date July 01, 2011
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX9679BETG+T CAD Model

Description

Maxim Integrated MAX9679BETG+T Automotive Display Power Management IC

The MAX9679BETG+T from Maxim Integrated is an advanced power management integrated circuit (PMIC) designed specifically for automotive display applications. This versatile and efficient IC is engineered to meet the stringent requirements of automotive infotainment systems, providing reliable power management for small to medium-sized LCD panels.

The MAX9679BETG+T incorporates a range of features that make it an ideal solution for powering automotive displays. It includes a step-up DC-DC converter, a high-voltage gate-on and gate-off supply, and a VCOM buffer in a single chip. The integrated step-up converter is capable of driving a string of LEDs for backlighting, ensuring that the display maintains consistent brightness and performance under varying conditions.

The device is equipped with fault protection mechanisms such as overvoltage, overcurrent, and thermal shutdown to safeguard the system against potential damage. These protections ensure that the MAX9679BETG+T can operate reliably in the harsh environments typically found in automotive applications, where temperature fluctuations and electrical transients are common.

One of the key benefits of the MAX9679BETG+T is its high level of integration, which helps to reduce the overall bill of materials and save valuable board space. The compact TQFN package is well-suited for space-constrained applications, and its lead(Pb)-free construction is compliant with RoHS standards, making it an environmentally friendly choice for manufacturers.

With its wide operating temperature range and robust design, the MAX9679BETG+T meets the AEC-Q100 automotive qualification standard, ensuring long-term reliability and performance in automotive applications. Whether used in car navigation systems, instrument clusters, or rear-seat entertainment, the MAX9679BETG+T provides a comprehensive power management solution that enhances the functionality and efficiency of automotive displays.

Overall, the Maxim Integrated MAX9679BETG+T is a testament to the company's commitment to delivering high-quality, reliable components for the automotive industry. Its integration of multiple functions into a single IC makes it an excellent choice for designers looking to optimize their automotive display systems.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2747 $64.9229
16+ $7.6103 $121.7648
24+ $7.3724 $176.9376
33+ $7.1344 $235.4352
42+ $6.8965 $289.6530
57+ $6.1827 $352.4139
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess