EN
  • EN
  • DE

ASX340AT2C00XPED0-DRBR1

Part No ASX340AT2C00XPED0-DRBR1
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE MONO CMOS 48-ILCC / Image Sensor Color CMOS 640x480Pixels Automotive 63-Pin IBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Type CMOS
Pixel Size 5.6μm x 5.6μm
Active Pixel Array 720H x 560V
Frames per Second 60
Operating Supply Voltage 1.8V, 2.8V
Operating Temperature Range -40°C ~ 105°C
Win Source Part Number 768884-ASX340AT2C00XPED0-DRBR1
Popularity Medium
Supply and Demand Status Balance
Family Name ASX340AT
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ASX340AT2C00XPED0-DRBR1 CAD Model

Description

The ASX340AT2C00XPED0-DRBR1 is a high-performance image sensor product from ON Semiconductor, designed for a wide range of imaging applications. This sensor is part of ON Semiconductor's renowned portfolio of imaging solutions that cater to industrial, automotive, and consumer markets, providing superior image quality and advanced features.

Key Features

  • Resolution: The sensor boasts a resolution that provides clear and sharp images, making it suitable for applications that require precise imaging details.
  • Sensitivity: With enhanced light sensitivity, this image sensor performs exceptionally well in low-light conditions, ensuring reliable performance across various lighting scenarios.
  • Frame Rate: A high frame rate capability allows for smooth video capture, which is essential for applications that involve motion, such as surveillance or vehicle navigation systems.
  • Interface: The sensor is equipped with an easy-to-use interface that ensures seamless integration with a wide range of systems and devices.

Applications

This versatile sensor can be employed in numerous applications, including:

  • Advanced driver-assistance systems (ADAS)
  • Security and surveillance cameras
  • Machine vision and factory automation
  • Medical imaging devices
  • Consumer electronics, such as digital cameras and smartphones

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The ASX340AT2C00XPED0-DRBR1 is built with the highest standards of quality and reliability, ensuring that it meets the rigorous demands of the industries it serves. With ON Semiconductor's proven track record, customers can expect a product that not only meets but exceeds their expectations in terms of performance and durability.

Support and Resources

Customers can access comprehensive technical support and resources for the ASX340AT2C00XPED0-DRBR1, including datasheets, application notes, and design tools. ON Semiconductor's dedicated support team is available to assist with product integration, optimization, and troubleshooting, ensuring a smooth development process from concept to deployment.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $56.3063
OmniVision Technologies Inc
HDR SENSOR 169 BGA / Human Detection, Facial Recognition Image Sensor 1920H x 1080V 169-BGA (7x7)
Lowest to $21.0350
MICROSS/On Semiconductor
SENSOR IMAGE VGA MONO 52IBGA
Lowest to $27.6493
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327
ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
ON Semiconductor
CMOS IMAGE SENSOR / CMOS Image Sensor 728H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Lowest to $134.3284
OmniVision Technologies Inc
IC IMAGE SENSOR PAL 48-CLCC / CMOS with Processor Image Sensor 768H x 576V 6µm x 6µm Module
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess