EN
  • EN
  • DE

AR1820HSSC12SHEA0-DP1

Part No AR1820HSSC12SHEA0-DP1
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR CMOS 18MP IBGA60 / CMOS Image Sensor 1.25µm x 1.25µm 60-IBGA (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series -
Package Tray
Product Status Obsolete
Type CMOS
Pixel Size 1.25µm x 1.25µm
Active Pixel Array -
Frames per Second 24
Voltage - Supply -
Package / Case 60-LBGA
Supplier Device Package 60-IBGA (10x10)
Base Product Number AR1820
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1355766-AR1820HSSC12SHEA0-DP1
Ultra Librarian 3D Model Ultra Librarian AR1820HSSC12SHEA0-DP1 CAD Model

Description

The ON Semiconductor AR1820HSSC12SHEA0-DP1 is a cutting-edge image sensor that offers exceptional image quality and advanced features for a wide range of imaging applications. This high-performance sensor is designed to meet the rigorous demands of both consumer and industrial markets, including security, surveillance, automotive, and medical imaging systems.

Key Features

  • High Resolution: With an 18-megapixel count, this sensor captures images with stunning clarity and detail. The high resolution ensures that images remain sharp and clear, even when zoomed in or cropped.
  • Backside Illuminated (BSI) Technology: The AR1820HSSC12SHEA0-DP1 utilizes BSI technology to enhance low-light performance. This feature allows for improved image quality in dimly lit environments, making it ideal for security cameras and other applications requiring high-quality images regardless of lighting conditions.
  • Advanced Pixel Technology: The sensor features 1.25-micron pixels, which are engineered to provide excellent image quality with low noise and high dynamic range. This advanced pixel technology ensures that the sensor captures the finest details with accurate color reproduction.
  • High Frame Rate: It supports a high frame rate, enabling smooth video capture for applications that require dynamic and fast-moving images. This is particularly beneficial for automotive safety systems and video surveillance where capturing every moment with precision is crucial.
  • 4K Video Support: The sensor is capable of recording 4K video, providing four times the resolution of standard 1080p HD video. This makes it suitable for high-end video applications that demand the highest quality footage.

Applications

The versatility of the AR1820HSSC12SHEA0-DP1 makes it suitable for a broad range of applications. Its high resolution and excellent low-light performance are perfect for professional-grade security and surveillance systems. In the automotive sector, it can be used for advanced driver-assistance systems (ADAS) to provide critical visual information for safety features. The sensor's high-quality imaging capabilities also make it ideal for medical devices where detailed imaging is necessary.

Conclusion

In summary, the ON Semiconductor AR1820HSSC12SHEA0-DP1 image sensor is a robust solution for any application requiring high-resolution, high-quality images and video. Its combination of BSI technology, advanced pixel design, and high frame rates make it a top choice for industry professionals looking for superior imaging performance.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $134.3284
ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess