EN
  • EN
  • DE

AR0331SRSC00SUCA0-DPBR

Part No AR0331SRSC00SUCA0-DPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE MONO CMOS 48-ILCC / CMOS with Processor Image Sensor 2048H x 1536V 2.2µm x 2.2µm 48-ILCC (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series -
Package Tray
Product Status Active
Type CMOS with Processor
Pixel Size 2.2µm x 2.2µm
Active Pixel Array 2048H x 1536V
Frames per Second 30
Voltage - Supply 1.7V ~ 1.95V
Package / Case 48-LCC
Supplier Device Package 48-ILCC (10x10)
Temperature Range - Operating -30°C ~ 85°C (TA)
Base Product Number AR0331
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352410-AR0331SRSC00SUCA0-DPBR
Ultra Librarian 3D Model Ultra Librarian AR0331SRSC00SUCA0-DPBR CAD Model

Description

The AR0331SRSC00SUCA0-DPBR is a high-performance CMOS digital image sensor from ON Semiconductor, designed to meet the demanding needs of a variety of imaging applications. This sensor features a 1/3-inch optical format, providing a resolution of 3.1 Megapixels with a pixel array of 2048(H) x 1536(V). It is capable of capturing high-quality images with superb clarity and rich color depth.

The sensor operates on a progressive scan mode, which ensures smooth image capture for dynamic scenes, making it an ideal choice for surveillance, automotive, and industrial applications. Furthermore, its advanced pixel technology enables it to perform exceptionally well in low-light conditions, which is crucial for security and monitoring purposes.

The AR0331SRSC00SUCA0-DPBR sensor is equipped with an electronic rolling shutter that contributes to its ability to capture fast-moving objects without distortion. This feature, combined with its high frame rate capabilities, makes it suitable for video applications where capturing motion with precision is key.

ON Semiconductor has designed this sensor with flexibility in mind. It supports multiple interfaces, including parallel and serial outputs, allowing for easy integration into a wide range of system architectures. Additionally, the sensor's adaptability is enhanced by its support for numerous control modes and automatic functions, such as auto-exposure and auto white balance, which simplify the task of obtaining optimal image quality under varying conditions.

The AR0331SRSC00SUCA0-DPBR also boasts an impressive dynamic range and is equipped with features like binning and windowing, which provide further control over image capture and processing. These functionalities enable the sensor to deliver high-quality images even in challenging and high-contrast lighting environments.

In summary, the AR0331SRSC00SUCA0-DPBR from ON Semiconductor is a versatile and powerful image sensor that offers exceptional image quality, high-speed image capture, and a host of features designed for ease of use and integration into various applications. Its robust design and advanced imaging capabilities make it a top choice for developers looking to incorporate reliable imaging solutions into their products.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $134.3284
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $23.9533
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
ON Semiconductor
MODULE / Image Sensor
Lowest to $21.6667
NEC
7400 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
MICROSS/On Semiconductor
SENSOR IMAGE VGA MONO 52IBGA
Lowest to $27.6493
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5019 $70.5057
6+ $19.2839 $115.7034
10+ $18.6810 $186.8100
13+ $18.0792 $235.0296
17+ $17.4763 $297.0971
23+ $15.6687 $360.3801
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,239 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess