EN
  • EN
  • DE

AR0330SR1C00SUKA0-CP

Part No AR0330SR1C00SUKA0-CP
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR 3.5MP 1/3 CIS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Status Active
Type CMOS
Pixel Size 2.2μm x 2.2μm
Active Pixel Array 2304H x 1296V
Frames per Second 60
Supply Voltage - Operating 1.8V, 2.8V
Temperature Range - Operating -30°C to 70°C
Win Source Part Number 1018405-AR0330SR1C00SUKA0-CP
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AR0330SR1C00SUKA0-CP CAD Model

Description

ON Semiconductor AR0330SR1C00SUKA0-CP CMOS Image Sensor

The AR0330SR1C00SUKA0-CP is a state-of-the-art CMOS image sensor from ON Semiconductor, designed to deliver superior imaging performance in a wide range of lighting conditions. This sensor is an excellent choice for high-definition applications, offering an impressive 3.4 Megapixel resolution. It is particularly well-suited for security cameras, action cameras, drones, and any application requiring high-quality video capture.

Key Features:

  • Resolution: The sensor provides a high-resolution output of 2304H x 1536V (3.4 Mp), enabling the capture of fine details in the imaging scene.
  • Pixel Size: With a pixel size of 2.2 µm x 2.2 µm, it offers a good balance between sensitivity and image quality.
  • Optical Format: The 1/3-inch optical format is a common size that allows for compatibility with a wide range of lenses and camera systems.
  • Frame Rate: It supports a maximum frame rate of 60 frames per second at full resolution, making it capable of capturing smooth, high-quality video.
  • Advanced Pixel Technology: ON Semiconductor's advanced pixel technology ensures excellent image quality and low-light performance.
  • High Dynamic Range (HDR): The sensor features a high dynamic range mode, enabling it to handle scenes with very bright and very dark areas more effectively.
  • Interface: It includes a 4-lane Serial High-speed Pixel Interface (HiSPi) or a parallel interface, providing flexibility for system integration.

Applications:

The AR0330SR1C00SUKA0-CP CMOS image sensor is versatile and can be used in a variety of applications, including:

  • Security and surveillance cameras
  • Action and sports cameras
  • Automotive and drone cameras
  • Industrial and medical imaging
  • Video conferencing systems

With its superior imaging capabilities and flexibility, the ON Semiconductor AR0330SR1C00SUKA0-CP is an ideal solution for developers and manufacturers looking to incorporate high-quality video capture into their products.

You May Also Be Interested in

ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
ON Semiconductor
MODULE / Image Sensor
Lowest to $21.6667
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657
Sony
Image Sensors, Camera RoHS
Lowest to $58.2090
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327
ON Semiconductor
CMOS IMAGE SENSOR / CMOS Image Sensor 728H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Lowest to $134.3284

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess