EN
  • EN
  • DE

AR0238CSSC12SHRA0-DR

Part No AR0238CSSC12SHRA0-DR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR 2MP 1/3 CIS SO / 2.1 Mp/Full HD Digital Image Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Type CMOS
Pixel Size 3μm x 3μm
Active Pixel Array 1920H x 1080V
Frames per Second 60
Supply Voltage (V) 1.8V, 2.8V
Manufacturer Package 48-PLCC
Supplier Device Package 48-PLCC (11.43x11.43)
Temperature Range - Operating -30°C ~ 85°C
Manufacturer Pack Quantity 1,520
MSL Level 4 (72 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 802976-AR0238CSSC12SHRA0-DR
Ultra Librarian 3D Model Ultra Librarian AR0238CSSC12SHRA0-DR CAD Model

Description

The ON Semiconductor AR0238CSSC12SHRA0-DR is a cutting-edge image sensor that offers exceptional image quality and advanced features for a wide range of applications. This sensor is designed to meet the rigorous demands of automotive, industrial, security, and other imaging applications that require high resolution, sensitivity, and dynamic range.

Key Features:

  • Resolution: The AR0238CSSC12SHRA0-DR boasts a high-resolution 2.3 Megapixel sensor, which provides a 1928 x 1088 active-pixel array. This ensures detailed and crisp images, making it suitable for applications where clarity and image detail are paramount.
  • Pixel Size: With a pixel size of 3.0 µm x 3.0 µm, this sensor achieves a perfect balance between high resolution and sensitivity, enabling excellent performance in a variety of lighting conditions.
  • Optical Format: The 1/2.7-inch optical format of the sensor provides a wide field of view, allowing for comprehensive scene capture without the need for larger, more complex lenses.
  • Frame Rate: The AR0238CSSC12SHRA0-DR supports a maximum frame rate of 1080p at 60 frames per second, ensuring smooth video capture for dynamic scenes and high-speed applications.
  • Dynamic Range: With an advanced pixel technology, the sensor achieves an impressive dynamic range, capturing both bright and dark areas of a scene with minimal noise and excellent contrast.
  • Interface: The sensor integrates a HiSPi (High-Speed Pixel Interface) that allows for high data transfer rates, making it suitable for applications that require fast image processing and minimal lag.

Applications:

The versatility of the AR0238CSSC12SHRA0-DR makes it an ideal choice for a variety of applications, including:

  • Advanced driver-assistance systems (ADAS)
  • Surveillance and security cameras
  • Machine vision and industrial imaging
  • Medical imaging devices
  • Drone and aerial imaging systems

In conclusion, the ON Semiconductor AR0238CSSC12SHRA0-DR image sensor is a powerful component that provides outstanding image quality, flexibility, and performance for a multitude of imaging solutions. Its robust feature set and adaptability make it a top choice for designers and engineers looking to push the boundaries of imaging technology.

You May Also Be Interested in

MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
NEC
(5400 + 5400) PIXELS x 3 COLOR CCD LINEAR IMAGE SENSOR
Need more? Email Us
Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $8.1818
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669
Sony
Image Sensors, Camera RoHS
Lowest to $58.2090
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7274 $71.1822
6+ $19.4687 $116.8122
10+ $18.8604 $188.6040
13+ $18.2519 $237.2747
17+ $17.6435 $299.9395
22+ $15.8183 $348.0026
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess