EN
  • EN
  • DE

MT9M131C12STC-DR

Part No MT9M131C12STC-DR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE 1.3MP CMOS 48-CLCC / Image Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Obsolete
Base Product Number MT9M131
Standard Package 152 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 928470-MT9M131C12STC-DR
Ultra Librarian 3D Model Ultra Librarian MT9M131C12STC-DR CAD Model

Description

The MT9M131C12STC-DR is a sophisticated CMOS digital image sensor from ON Semiconductor that combines high-quality imaging with a versatile design, making it ideal for a wide range of applications. This sensor is designed to capture high-resolution images with excellent color reproduction and low-light performance, which is essential for modern imaging requirements.

Key Features

  • Resolution: The sensor boasts a resolution of 1.3 megapixels, providing clear and detailed images suitable for both consumer and industrial applications.
  • Sensor Size: It features a 1/3-inch optical format, which is a common size for many applications, offering a good balance between performance and size.
  • Pixel Size: With a pixel size of 3.6 μm x 3.6 μm, the MT9M131C12STC-DR ensures that each pixel captures sufficient light, enhancing image quality even in less than ideal lighting conditions.
  • Interface: The sensor provides an easy-to-use digital interface for seamless integration into a variety of systems. It supports a parallel output format for straightforward connectivity.
  • Electronic Shutter: The electronic rolling shutter feature allows for the capture of fast-moving objects without distortion, which is crucial for surveillance and automotive applications.
  • Automatic Image Control: This sensor includes automatic functions such as auto exposure control, white balance, and black level calibration, which simplifies the camera design and ensures consistent image quality.

Applications

The versatility of the MT9M131C12STC-DR makes it suitable for a diverse range of applications, including but not limited to security cameras, automotive imaging systems, scanning devices, and medical imaging equipment. Its ability to perform well in various lighting conditions also makes it an excellent choice for outdoor imaging systems.

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the MT9M131C12STC-DR is no exception. It is designed to meet the rigorous demands of industrial and consumer applications, ensuring long-term performance and stability.

You May Also Be Interested in

MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $23.9533
ON Semiconductor
IMAGE SENSOR 1.2MP 1/3 GS CIS / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Lowest to $12.1898
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.5104 $70.0416
9+ $14.3675 $129.3075
13+ $13.9186 $180.9418
18+ $13.4696 $242.4528
23+ $13.0205 $299.4715
30+ $11.6736 $350.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess