EN
  • EN
  • DE

AR0237ATSC12XUEA0-DRBR

Part No AR0237ATSC12XUEA0-DRBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR RGB 80-IBGA / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 80-IBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series Automotive, AEC-Q100
Package Tray
Type CMOS
Pixel Size 3µm x 3µm
Active Pixel Array 1928H x 1088V
Frames per Second 60
Voltage - Supply 1.7V ~ 1.95V, 2.5V ~ 3.1V
Package / Case 80-LBGA
Supplier Device Package 80-IBGA (10x10)
Temperature Range - Operating -40°C ~ 105°C (TA)
Base Product Number AR0237
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 2,400
Win Source Part Number 981869-AR0237ATSC12XUEA0-DRBR
Ultra Librarian 3D Model Ultra Librarian AR0237ATSC12XUEA0-DRBR CAD Model

Description

ON Semiconductor AR0237ATSC12XUEA0-DRBR Image Sensor

The AR0237ATSC12XUEA0-DRBR is a cutting-edge image sensor from ON Semiconductor, designed to deliver superior imaging performance in a wide range of applications. This sensor is part of the AR0237 series, which is renowned for its high-quality image capture capabilities, making it an ideal choice for security, surveillance, and automotive systems, as well as for industrial and medical imaging devices.

With a resolution of 2.1 Megapixels, the AR0237ATSC12XUEA0-DRBR sensor provides high-definition imaging, capturing fine details with clarity and precision. The sensor features a 1/2.7-inch optical format and a pixel size of 3.0 µm x 3.0 µm, which allows for excellent low-light performance. This is particularly important for applications that require reliable operation under varying lighting conditions, such as outdoor security cameras or vehicle navigation systems.

The sensor is equipped with advanced technologies such as a global shutter, which captures the entire image simultaneously, eliminating the distortion that can occur with moving objects when using a rolling shutter. This makes the AR0237ATSC12XUEA0-DRBR sensor highly suitable for applications that involve fast-moving scenes or require precise image capture timing.

ON Semiconductor's AR0237ATSC12XUEA0-DRBR also boasts a high dynamic range (HDR), ensuring that images retain detail in both bright and dark areas. This is critical for situations where lighting conditions can change dramatically, such as when monitoring an entranceway that goes from shadow to sunlight.

Furthermore, the sensor supports multiple interfaces, including MIPI CSI-2, which allows for easy integration with a wide range of processors and systems. Its versatility and ease of use make it a popular choice among system designers and engineers looking to incorporate high-quality imaging into their products.

Overall, the ON Semiconductor AR0237ATSC12XUEA0-DRBR image sensor stands out for its exceptional image quality, robust performance in challenging lighting conditions, and advanced features that facilitate its use in a multitude of imaging applications. Whether deployed in security systems, automotive solutions, or industrial equipment, this sensor is engineered to meet the demands of the modern imaging landscape.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $14.4939
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $23.9533
ON Semiconductor
IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $56.3063
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 2304H x 1536V 2.2µm x 2.2µm 64-CSP (6.28x6.65)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.4635 $86.9270
4+ $35.6624 $142.6496
6+ $34.5479 $207.2874
7+ $33.4335 $234.0345
9+ $32.3191 $290.8719
12+ $28.9757 $347.7084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess