EN
  • EN
  • DE

AR0234CSSM00SUKA0-CP

Part No AR0234CSSM00SUKA0-CP
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1200V 3µm x 3µm 83-ODCSP (5.6x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Type CMOS
Pixel Size 3µm x 3µm
Active Pixel Array 1920H x 1200V
Frames per Second 120
Voltage - Supply -
Package / Case 83-VFBGA, CSPBGA
Supplier Device Package 83-ODCSP (5.6x10)
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355773-AR0234CSSM00SUKA0-CP
Ultra Librarian 3D Model Ultra Librarian AR0234CSSM00SUKA0-CP CAD Model

Description

The AR0234CSSM00SUKA0-CP from ON Semiconductor is a cutting-edge CMOS digital image sensor featuring ON Semiconductor's advanced pixel technology. This product offers a perfect blend of high-performance imaging capabilities, making it an ideal choice for a wide range of applications, including industrial imaging, security, and surveillance systems.

Key Features

  • Resolution: The sensor provides a high-resolution output of 2.3 Megapixels, ensuring clear and detailed images for critical applications.
  • Pixel Size: With a pixel size of 3.0 μm x 3.0 μm, the sensor captures more light, improving low-light performance and image quality.
  • Optical Format: The 1/2.7-inch optical format of the sensor is compatible with a wide range of lenses and optics, providing flexibility in system design.
  • Frame Rate: It supports a high frame rate of up to 120 frames per second at full resolution, enabling smooth video capture for dynamic scenes.
  • Shutter Type: The sensor incorporates a global shutter, which captures the entire image simultaneously, eliminating distortion in fast-moving scenes.
  • Interface: The device features a high-speed serial interface with MIPI CSI-2 transmission, facilitating easy integration with a variety of processors and systems.

Advanced Imaging Capabilities

The AR0234CSSM00SUKA0-CP is equipped with advanced imaging features such as high dynamic range (HDR) and low-light performance. HDR mode enables the sensor to capture images in scenes with high contrast, preserving details in both bright and dark areas. The sensor's low-light capabilities ensure that images are crisp and clear, even in challenging lighting conditions.

Applications

This versatile sensor is suitable for a multitude of applications where image clarity and accuracy are paramount. It is widely used in:

  • Machine vision and automation systems
  • Security and surveillance cameras
  • Automotive and drone cameras
  • Medical imaging devices

With its robust feature set and ON Semiconductor's reputation for reliability, the AR0234CSSM00SUKA0-CP is a top-tier choice for developers and manufacturers seeking high-quality imaging solutions.

You May Also Be Interested in

ON Semiconductor
MODULE / Image Sensor
Lowest to $21.6667
ON Semiconductor
IC IMAGE SENSOR 2MP 84LCC / CMOS with Processor Image Sensor 1920H x 1200V 4.5µm x 4.5µm 84-LCC (19x19)
Need more? Email Us
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284
NEC
7400 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.8006 $69.8006
2+ $57.2723 $114.5446
3+ $55.4826 $166.4478
4+ $53.6928 $214.7712
5+ $51.9031 $259.5155
7+ $46.5338 $325.7366
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess