EN
  • EN
  • DE

AR0231AT7B00XUEA0-DPBR

Part No AR0231AT7B00XUEA0-DPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR 2MP CMOS IBGA121 / CMOS Image Sensor 1928H × 1208V 3µm x 3µm 121-IBGA (11x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series Automotive, AEC-Q100
Package Tray
Product Status Last Time Buy
Type CMOS
Pixel Size 3µm x 3µm
Active Pixel Array 1928H × 1208V
Frames per Second 40
Package / Case 121-BGA
Supplier Device Package 121-IBGA (11x10)
Base Product Number AR0231
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 2,700
Win Source Part Number 1025669-AR0231AT7B00XUEA0-DPBR
Ultra Librarian 3D Model Ultra Librarian AR0231AT7B00XUEA0-DPBR CAD Model

Description

ON Semiconductor AR0231AT7B00XUEA0-DPBR Product Overview

The AR0231AT7B00XUEA0-DPBR is a cutting-edge image sensor from ON Semiconductor, designed to deliver exceptional imaging solutions for a wide range of applications. This sensor is part of the AR0231AT series, which is renowned for its high performance, reliability, and versatility. With its advanced features and capabilities, the AR0231AT7B00XUEA0-DPBR is an ideal choice for automotive and surveillance systems, as well as for industrial and consumer electronics.

Key Features:

  • Resolution: The sensor offers a high-resolution output of 2.3 Megapixels, providing clear and detailed images.
  • Pixel Size: With a pixel size of 3.0 µm x 3.0 µm, it ensures excellent sensitivity and image quality even in low-light conditions.
  • Optical Format: The 1/2.7-inch optical format is a standard size that allows for compatibility with a wide range of lenses and optical systems.
  • Frame Rate: The AR0231AT7B00XUEA0-DPBR supports a high frame rate, enabling smooth video capture for dynamic scenes.
  • Dynamic Range: It features an impressive dynamic range, which helps in capturing details in both bright and dark areas of the scene.
  • Interface: The sensor includes a digital parallel interface, which facilitates easy integration with various types of processing units and systems.

Advanced Imaging Capabilities:

The AR0231AT7B00XUEA0-DPBR incorporates advanced imaging technologies such as High Dynamic Range (HDR) and advanced noise reduction algorithms. These features enhance the sensor's ability to perform in challenging lighting conditions, making it suitable for outdoor and indoor environments where lighting can be unpredictable.

Applications:

Due to its robustness and high image quality, the AR0231AT7B00XUEA0-DPBR is widely used in automotive applications, including advanced driver-assistance systems (ADAS) and rear-view cameras. It is also suitable for high-end security cameras, where reliable surveillance is critical. In addition, the sensor can be utilized in industrial machine vision systems and consumer electronics that require high-resolution imaging capabilities.

Overall, the AR0231AT7B00XUEA0-DPBR from ON Semiconductor is a versatile and powerful image sensor that meets the demands of various high-performance imaging applications.

You May Also Be Interested in

NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180
NEC
(5400 + 5400) PIXELS x 3 COLOR CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $56.3063
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $23.9533
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
NEC
7400 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
OmniVision Technologies Inc
IC IMAGE SENSOR PAL 48-CLCC / CMOS with Processor Image Sensor 768H x 576V 6µm x 6µm Module
Need more? Email Us
Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $8.1818

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.2097 $102.4194
3+ $42.0184 $126.0552
5+ $40.7052 $203.5260
6+ $39.3921 $236.3526
8+ $38.0791 $304.6328
11+ $34.1399 $375.5389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess