EN
  • EN
  • DE

AR0230ATSC00XUEA0-DRBR

Part No AR0230ATSC00XUEA0-DRBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR 2MP 1/2.7 CIS / Image Sensor 80-IBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Tray
Product Status Obsolete
Package / Case 80-LBGA
Supplier Device Package 80-IBGA (10x10)
Base Product Number AR0230
Standard Package 2,400 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1021990-AR0230ATSC00XUEA0-DRBR
Ultra Librarian 3D Model Ultra Librarian AR0230ATSC00XUEA0-DRBR CAD Model

Description

The AR0230ATSC00XUEA0-DRBR is a state-of-the-art image sensor product from ON Semiconductor, designed to deliver superior imaging performance in a wide range of applications. This sensor is part of the AR0230AT series, which is renowned for its high sensitivity, excellent image quality, and advanced features tailored for both industrial and automotive markets.

Key Features

  • Resolution: The sensor boasts a high-resolution 2.1 Megapixel (MP) capability, with a pixel array of 1928 x 1088. This resolution ensures crisp and clear images suitable for high-definition (HD) video applications.
  • Pixel Size: Each pixel measures 3.0 µm x 3.0 µm, which allows for enhanced low-light performance and reduced noise, resulting in high-quality images even in challenging lighting conditions.
  • Optical Format: The 1/2.7-inch optical format of the sensor is a good balance between size and performance, making it a versatile choice for various applications without compromising image quality.
  • Frame Rate: The AR0230ATSC00XUEA0-DRBR offers a maximum frame rate of 60 frames per second (fps) at full resolution, allowing for smooth video capture that is essential for surveillance and automotive safety systems.
  • Dynamic Range: It is equipped with ON Semiconductor’s advanced High Dynamic Range (HDR) technology, which expands the sensor's ability to capture details in both bright and dark areas of a scene.
  • Interface: The sensor features a versatile digital interface, which is compatible with most processors and allows for easy integration into a wide range of systems.

Applications

The AR0230ATSC00XUEA0-DRBR sensor is ideal for a multitude of applications, including:

  • Automotive advanced driver-assistance systems (ADAS)
  • Surveillance and security cameras
  • Industrial imaging and machine vision
  • License plate recognition systems
  • Drone and aerial imaging systems

With its robust design and cutting-edge imaging technology, the AR0230ATSC00XUEA0-DRBR from ON Semiconductor is a top-tier choice for developers and manufacturers seeking a reliable and high-performing image sensor solution.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 2304H x 1536V 2.2µm x 2.2µm 64-CSP (6.28x6.65)
Need more? Email Us
ON Semiconductor
IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $56.3063
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180
Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
ON Semiconductor
CMOS IMAGE SENSOR / CMOS Image Sensor 728H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Lowest to $134.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess