EN
  • EN
  • DE

AR0221SR2C00SUEA0-DPBR

Part No AR0221SR2C00SUEA0-DPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1928H x 1080V 4.2µm x 4.2µm 87-IBGA (12x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series -
Package Tray
Product Status Active
Type CMOS
Pixel Size 4.2µm x 4.2µm
Active Pixel Array 1928H x 1080V
Frames per Second 60
Voltage - Supply -
Package / Case 87-LBGA
Supplier Device Package 87-IBGA (12x9)
Base Product Number AR0221
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 1355774-AR0221SR2C00SUEA0-DPBR
Ultra Librarian 3D Model Ultra Librarian AR0221SR2C00SUEA0-DPBR CAD Model

Description

ON Semiconductor AR0221SR2C00SUEA0-DPBR Product Overview

The AR0221SR2C00SUEA0-DPBR is a cutting-edge image sensor from ON Semiconductor, designed to deliver exceptional image quality and performance for a wide range of applications. This sensor is part of the AR0221 Starlight series, which is renowned for its ability to capture high-quality images in low-light conditions. It is an ideal choice for security and surveillance, automotive, industrial, and other imaging applications that require high resolution and sensitivity.

Key Features

  • Resolution: The sensor offers a 2.1 Megapixel resolution, providing clear and detailed images. With a pixel size of 3.0 µm x 3.0 µm, it ensures excellent pixel performance.
  • Optical Format: The 1/2.7-inch optical format of the sensor is compatible with a wide range of lens options, giving designers flexibility in system design.
  • Frame Rate: It supports a high frame rate of up to 1080p at 60 frames per second, which is crucial for capturing fast-moving subjects and ensuring smooth video playback.
  • Low Light Performance: The sensor is capable of operating in extremely low-light conditions, thanks to ON Semiconductor's advanced pixel technology that enhances sensitivity and reduces noise.
  • Dynamic Range: It features an impressive dynamic range that allows the sensor to capture details in both bright and dark areas of an image, providing more natural and balanced exposures.
  • Interface: The sensor includes a high-speed serial digital interface (HiSPi), which supports high data transfer rates, making it suitable for a variety of high-bandwidth applications.

Applications

The versatility of the AR0221SR2C00SUEA0-DPBR makes it an excellent choice for various applications. It is particularly well-suited for:

  • Advanced Driver-Assistance Systems (ADAS)
  • Surveillance and security cameras
  • Industrial and machine vision systems
  • License plate recognition systems
  • Drone and aerial imaging

With its robust feature set and ON Semiconductor's commitment to quality, the AR0221SR2C00SUEA0-DPBR image sensor stands out as a top-tier solution for any application demanding high-quality imaging under a variety of lighting conditions.

You May Also Be Interested in

ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $14.4939
Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
ON Semiconductor
IC IMAGE SENSOR 2MP 84LCC / CMOS with Processor Image Sensor 1920H x 1200V 4.5µm x 4.5µm 84-LCC (19x19)
Need more? Email Us
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657
ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $134.3284
ON Semiconductor
CMOS IMAGE SENSOR / CMOS Image Sensor 728H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Lowest to $134.3284
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
NEC
7400 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess