EN
  • EN
  • DE

MT29C1G12MAVRAKE-75IT

Part No MT29C1G12MAVRAKE-75IT
Manufacturer Micron Technology Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case BGA
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Win Source Part Number 715496-MT29C1G12MAVRAKE-75IT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MT29C1G12MAVRAKE-75IT CAD Model

Description

The MT29C1G12MAVRAKE-75IT is a NAND Flash memory component manufactured by Micron Technology Inc. It's a high-density, non-volatile storage solution designed for a variety of embedded applications requiring reliable and fast data storage.

Applications

  • Solid-state drives (SSDs)
  • Embedded systems
  • Mobile devices
  • Industrial control systems
  • Data loggers

Features

  • 1Gb NAND Flash memory: Provides a significant amount of storage capacity for data and code.
  • High-speed data transfer: Offers fast read and write speeds, enabling quick boot-up and data access times.
  • Multi-level cell (MLC) technology: Stores multiple bits per cell, increasing storage density.
  • ONFI compliant interface: Supports the Open NAND Flash Interface (ONFI) standard for simplified integration.
  • Error correction code (ECC): Built-in ECC ensures data integrity and reliability.

Benefits

  • Increased storage capacity: Allows for storing larger amounts of data and applications.
  • Improved system performance: Fast read and write speeds enhance overall system performance.
  • Enhanced data reliability: ECC protects against data corruption and ensures data integrity.
  • Simplified integration: ONFI compliance facilitates easy integration into various systems.
  • Lower power consumption: Optimized power consumption for energy-efficient operation.

Additional Details

The MT29C1G12MAVRAKE-75IT operates within a specified voltage range (typically 3.3V or 1.8V). It's packaged in a compact form factor for space-constrained applications. The "-75IT" suffix likely indicates the speed grade (75ns) and temperature range (Industrial Temperature). It's crucial to consult the manufacturer's datasheet for detailed specifications such as timing characteristics, power consumption, and operating temperature range to ensure proper integration and reliable operation within the target application.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess