EN
  • EN
  • DE

AR0143ATSC00XUEA0-DPBR

Part No AR0143ATSC00XUEA0-DPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description 1MP 1/4 CIS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Series Automotive, AEC-Q100
Package Tray
Product Status Obsolete
Type CMOS
Pixel Size 3µm x 3µm
Active Pixel Array 1344H x 968V
Frames per Second 30
Package / Case 80-LFBGA
Supplier Device Package 80-IBGA (9x9)
Base Product Number AR0143
Standard Package 2,600 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 847027-AR0143ATSC00XUEA0-DPBR
Ultra Librarian 3D Model Ultra Librarian AR0143ATSC00XUEA0-DPBR CAD Model

Description

The AR0143ATSC00XUEA0-DPBR is a high-performance CMOS digital image sensor from ON Semiconductor's renowned portfolio. This sensor is designed to deliver exceptional image quality with advanced pixel technology, making it an ideal choice for a wide range of imaging applications such as surveillance, machine vision, and automotive systems.

With a resolution of 1.2 Megapixels, the AR0143ATSC00XUEA0-DPBR captures images at 1280 x 960 pixels, ensuring crisp and clear visuals. The sensor operates on a versatile 3.3V supply voltage, providing compatibility with various system designs. Moreover, it features a 3.0 µm pixel size, which contributes to its excellent low-light performance and high dynamic range, enabling it to perform reliably in challenging lighting conditions.

This sensor comes in a compact CSP-BGA package, making it suitable for space-constrained applications. Additionally, it offers a maximum frame rate of 45 frames per second at full resolution, allowing for smooth video capture and real-time monitoring. The AR0143ATSC00XUEA0-DPBR also supports multiple interfaces, including MIPI CSI-2, which is a widely used interface in mobile and embedded systems for high-speed data transfer.

The AR0143ATSC00XUEA0-DPBR is equipped with advanced features such as automatic exposure control, automatic white balance, and automatic black level calibration, which simplify the integration process and reduce the need for additional components. Its electronic shutter and programmable controls for frame rate, mirror and flip, cropping, and windowing offer designers the flexibility to customize the sensor's operation to meet specific application requirements.

ON Semiconductor's commitment to quality ensures that the AR0143ATSC00XUEA0-DPBR is a reliable and durable choice for developers looking to incorporate high-quality imaging capabilities into their products. With its powerful features and adaptability, this image sensor stands out as a top-tier solution for any project demanding high-resolution imaging and robust performance.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $134.3284
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180
ON Semiconductor
IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $56.3063
ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $14.4939
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 2304H x 1536V 2.2µm x 2.2µm 64-CSP (6.28x6.65)
Need more? Email Us
OmniVision Technologies Inc
HDR SENSOR 169 BGA / Human Detection, Facial Recognition Image Sensor 1920H x 1080V 169-BGA (7x7)
Lowest to $21.0350
Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
Sony
Image Sensors, Camera RoHS
Lowest to $58.2090

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.2735 $68.5470
5+ $28.1219 $140.6095
7+ $27.2430 $190.7010
9+ $26.3652 $237.2868
12+ $25.4862 $305.8344
16+ $22.8494 $365.5904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess