EN
  • EN
  • DE

LT3650IDD-4.2#PBF

Part No LT3650IDD-4.2#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 12DFN  /  Charger IC Lithium Ion/Polymer 12-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Analog Devices Inc.
Package Tube
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Over Temperature
Charge Current - Max 2A
Battery Pack Voltage 4.2V
Voltage - Supply (Max) 32V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (3x3)
Base Product Number LT3650
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT3650IDD-4.2#PBF
Standard Package 121
Win Source Part Number 1003689-LT3650IDD-4.2#PBF
Ultra Librarian 3D Model Ultra Librarian LT3650IDD-4.2#PBF CAD Model

Description

Analog Devices Inc. LT3650IDD-4.2#PBF Overview

The LT3650IDD-4.2#PBF is a high-efficiency, 4.2V fixed output, standalone linear charger for single-cell lithium-ion batteries produced by Analog Devices Inc. This advanced charging device is designed to provide a safe and reliable solution for a wide range of battery charging applications, including portable consumer electronics, medical devices, and industrial equipment.

Featuring a compact design, the LT3650IDD-4.2#PBF is housed in a low-profile (0.75mm) 10-lead DFN package with a 3mm x 3mm footprint, making it an excellent choice for space-constrained applications. It is capable of delivering up to 2A of continuous charge current, which can be programmed via a single resistor. This flexibility allows the charger to accommodate various battery sizes and desired charge times.

Key Features

  • Fixed 4.2V Charge Voltage with ±0.5% Accuracy
  • Programmable Charge Current Up to 2A
  • Wide Input Voltage Range: 4.95V to 32V
  • No VIN(DC) Overvoltage Lockout
  • Programmable C/10 Charge Termination
  • NTC Thermistor Input for Temperature-Qualified Charging
  • Automatic Recharge Feature
  • Charge Status Output Pin
  • Thermal Regulation and Protection
  • Reverse Battery Protection

Charging Safety and Efficiency

The LT3650IDD-4.2#PBF incorporates a precise end-of-charge control, which terminates the charge cycle when the charge current falls below one-tenth of the programmed value. To ensure the battery is always kept in optimal condition, the device also features an automatic recharge function. Safety is further enhanced with thermal regulation, which prevents overheating by reducing charge current during high temperature conditions. The charger also includes an NTC thermistor input that allows for temperature-qualified charging, ensuring the battery is charged within its safe temperature range.

With its robust set of features and protections, the LT3650IDD-4.2#PBF from Analog Devices Inc. is a highly dependable and versatile charging solution that is well-suited for modern electronic devices requiring efficient power management and long battery life.

You May Also Be Interested in

ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.8409
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6672 $58.0032
13+ $7.9321 $103.1173
20+ $7.6842 $153.6840
27+ $7.4363 $200.7801
35+ $7.1885 $251.5975
47+ $6.4448 $302.9056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess