EN
  • EN
  • DE

HMC441LC3BTR

Part No HMC441LC3BTR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GPS 6GHZ-18GHZ 12CSMT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Frequency 6GHz ~ 18GHz
P1dB 20dBm
Gain 14dB
Noise Figure 4.5dB
RF Type General Purpose
Voltage - Supply 5V
Current - Supply 115mA
Mounting Type Surface Mount
Package / Case 12-VFCQFN Exposed Pad
Supplier Device Package 12-CSMT (3x3)
Base Product Number HMC441
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 852906-HMC441LC3BTR
Ultra Librarian 3D Model Ultra Librarian HMC441LC3BTR CAD Model

Description

Product Overview: HMC441LC3BTR by Analog Devices Inc.

The HMC441LC3BTR is a high-performance, GaAs PHEMT MMIC (Monolithic Microwave Integrated Circuit) Amplifier designed and manufactured by Analog Devices Inc. This amplifier is part of Analog Devices' extensive range of RF and microwave products, known for their reliability and cutting-edge performance. The HMC441LC3BTR is tailored for applications that demand high gain, wide bandwidth, and a compact form factor.

Key Features

  • Frequency Range: The HMC441LC3BTR operates over a broad frequency range, making it suitable for a variety of RF applications, including test equipment, military, and space.
  • Gain: It offers a high gain which ensures that signal strength is maintained or increased as needed in the signal chain.
  • Output Power: The device provides a solid output power level that contributes to robust signal transmission and reception capabilities.
  • Power Added Efficiency (PAE): With its efficient design, the amplifier achieves excellent PAE, optimizing power consumption and heat dissipation.
  • Package: The HMC441LC3BTR comes in a compact 3x3 mm surface-mount leadless chip carrier (LC3) package that is suitable for space-constrained applications.

Applications

This amplifier is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Fixed and mobile broadband wireless systems
  • Point-to-point and point-to-multipoint radios
  • Private mobile radios
  • Satellite VSAT and DBS systems
  • RFID and radar systems

Quality and Reliability

Analog Devices Inc. is committed to providing products that meet the highest standards of quality and reliability. The HMC441LC3BTR is built to offer consistent performance and is rigorously tested to ensure it meets the stringent requirements of its intended applications. Customers can trust in the durability and performance of this amplifier for their critical RF and microwave signal amplification needs.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.1204 $80.1204
2+ $77.4136 $154.8272
3+ $72.0001 $216.0003
4+ $69.2933 $277.1732
5+ $66.5865 $332.9325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess