EN
  • EN
  • DE

AR0141CS2C00SUEA0-DP

Part No AR0141CS2C00SUEA0-DP
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Tray
Product Status Obsolete
Type CMOS
Pixel Size 3µm x 3µm
Active Pixel Array 1280H x 800V
Frames per Second 60
Voltage - Supply 1.7V ~ 1.95V
Package / Case 63-LBGA
Supplier Device Package 63-iBGA (9x9)
Temperature Range - Operating -30°C ~ 70°C (TA)
Base Product Number AR0141
Standard Package 2,600 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1003160-AR0141CS2C00SUEA0-DP
Ultra Librarian 3D Model Ultra Librarian AR0141CS2C00SUEA0-DP CAD Model

Description

ON Semiconductor AR0141CS2C00SUEA0-DP Product Overview

The ON Semiconductor AR0141CS2C00SUEA0-DP is a high-performance, 1/4-inch CMOS digital image sensor that provides the perfect blend of advanced imaging features and low-light performance. With a resolution of 1 megapixel, this sensor is designed to deliver superior image quality in a variety of lighting conditions, making it an ideal choice for a wide range of applications, including surveillance, automotive, industrial, and medical imaging systems.

Key Features

  • Resolution: 1 Megapixel (1280 x 800 pixels)
  • Pixel Size: 3.75 µm x 3.75 µm
  • Optical Format: 1/4 inch
  • Frame Rate: Up to 45 frames per second at full resolution
  • Shutter Type: Electronic rolling shutter
  • Sensitivity: Enhanced sensitivity for low-light imaging
  • Dynamic Range: 69.5 dB linear; can be extended using multiple-exposure HDR modes
  • Data Interface: HiSPi™/SLVS/Parallel
  • Supply Voltage: Core: 1.2V, Analog: 2.8V, I/O: 1.8V/2.8V
  • Operating Temperature: -30°C to +85°C (junction temperature)

Advanced Imaging Capabilities

The AR0141CS2C00SUEA0-DP is equipped with ON Semiconductor's latest pixel technology, which provides excellent low-light sensitivity and color reproduction. The sensor's electronic rolling shutter enables it to capture fast-moving objects without distortion, while its ability to operate in multiple exposure high dynamic range (HDR) mode allows for clear image capture in high-contrast scenes.

Flexible and Robust Design

This sensor's compact form factor and low power consumption make it a versatile solution for space-constrained applications. It is designed to withstand harsh environmental conditions, ensuring reliable performance across a range of temperatures. The sensor's flexible data interface options support a variety of system design requirements, facilitating easy integration into both new and existing systems.

Applications

With its robust feature set, the AR0141CS2C00SUEA0-DP sensor is suitable for a multitude of applications, including:

  • Automotive in-cabin and exterior cameras
  • Security and surveillance cameras
  • Industrial machine vision systems
  • Medical diagnostic equipment
  • Unmanned aerial vehicles (UAVs) and drones

You May Also Be Interested in

NEC
7400 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657
NEC
(5400 + 5400) PIXELS x 3 COLOR CCD LINEAR IMAGE SENSOR
Need more? Email Us
NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7539 $60.0624
38+ $3.0801 $117.0438
59+ $2.9838 $176.0442
80+ $2.8875 $231.0000
104+ $2.7913 $290.2952
139+ $2.5026 $347.8614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess