EN
  • EN
  • DE

NOIP1SN2000A-QTI

Part No NOIP1SN2000A-QTI
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IC IMAGE SENSOR 2MP LVDS 84LCC / CMOS Image Sensor 4.8µm x 4.8µm 84-LCC (19x19)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series PYTHON
Package Tray
Type CMOS
Pixel Size 4.8µm x 4.8µm
Frames per Second 225
Package / Case 84-LCC
Supplier Device Package 84-LCC (19x19)
Temperature Range - Operating -40°C ~ 85°C (TJ)
Base Product Number NOIP1SN2000
Other Names 2156-NOIP1SN2000A-QTI-OS,ONSONSNOIP1SN2000A-QTI
Standard Package 42
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235002-NOIP1SN2000A-QTI
Ultra Librarian 3D Model Ultra Librarian NOIP1SN2000A-QTI CAD Model

Description

Product Overview: NOIP1SN2000A-QTI by ON Semiconductor

The NOIP1SN2000A-QTI is a high-performance image sensor designed and manufactured by ON Semiconductor, a leader in advanced semiconductor solutions. This cutting-edge sensor is part of ON Semiconductor's renowned portfolio of imaging products that cater to a wide range of applications, including industrial imaging, surveillance, medical imaging, and automotive vision systems.

Key Features

  • Resolution: The NOIP1SN2000A-QTI boasts a high resolution of 2 Megapixels, providing clear and detailed images for critical applications.
  • Pixel Size: With a pixel size of 5.5 microns, this sensor captures more light, improving image quality, especially in low-light conditions.
  • Frame Rate: The sensor is capable of delivering high frame rates, which is essential for capturing fast-moving objects without motion blur.
  • Shutter Type: It features a global shutter mechanism that allows for the simultaneous exposure of all pixels, resulting in distortion-free images of moving objects.
  • Sensitivity: The NOIP1SN2000A-QTI is designed to have high sensitivity, enabling it to perform exceptionally well in a variety of lighting conditions.
  • Dynamic Range: It offers a wide dynamic range, ensuring that details are preserved in both bright and dark areas of an image.

Applications

The versatility of the NOIP1SN2000A-QTI makes it suitable for a broad spectrum of applications. It is ideal for industrial automation, where precision and reliability are paramount. In surveillance systems, its high resolution and frame rate ensure that critical moments are captured with clarity. The medical field benefits from its detailed imaging capabilities, particularly in diagnostic equipment. Moreover, its robust performance under various lighting conditions makes it an excellent choice for automotive vision systems, aiding in driver assistance and autonomous vehicle technologies.

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The NOIP1SN2000A-QTI is no exception, undergoing rigorous testing to ensure it performs consistently under the most demanding conditions. Customers can trust this image sensor to provide long-term performance and stability in their applications.

You May Also Be Interested in

OmniVision Technologies Inc
IC IMAGE SENSOR PAL 48-CLCC / CMOS with Processor Image Sensor 768H x 576V 6µm x 6µm Module
Need more? Email Us
Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $8.1818
ON Semiconductor
CMOS IMAGE SENSOR / CMOS Image Sensor 728H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Lowest to $134.3284
ON Semiconductor
IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $56.3063
Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 2304H x 1536V 2.2µm x 2.2µm 64-CSP (6.28x6.65)
Need more? Email Us
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $172.3776 $172.3776
2+ $154.5454 $309.0908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 172 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess