EN
  • EN
  • DE

MAX16905AUE/V+

Part No MAX16905AUE/V+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 16WLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Mounting Style SMD
Supplier Device Package 16-WLP (1.68x1.68)
Family Part Number MAX16905
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 701885-MAX16905AUE/V+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16905AUE/V+ CAD Model

Description

Maxim Integrated MAX16905AUE/V+ Automotive Step-Down Converter

The MAX16905AUE/V+ from Maxim Integrated is a high-efficiency, automotive-grade step-down converter designed to deliver a reliable power solution for applications requiring a compact and robust voltage regulation. This device is particularly well-suited for the demanding environments found in automotive applications, offering a wide input voltage range and a fixed 5V output voltage, making it an excellent choice for powering microprocessors, sensors, and other electronic components in vehicles.

The MAX16905AUE/V+ operates over a wide input voltage range of 3.5V to 36V, which accommodates the fluctuations in automotive battery voltages, including during cold crank and load dump conditions. The device features a high switching frequency of 2.1MHz, which allows for the use of small, low-cost external components, such as inductors and capacitors, thereby reducing the overall solution size and cost.

With its integrated high-side switch, the MAX16905AUE/V+ provides a continuous output current of up to 1A, making it capable of powering a broad range of automotive electronics. The converter also includes built-in protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and reliability of the power supply under adverse conditions.

One of the key benefits of the MAX16905AUE/V+ is its ease of use. The device requires minimal external components, which simplifies the design process and speeds up time-to-market. Additionally, its thermally enhanced 16-pin TSSOP-EP package is designed to improve heat dissipation, which is crucial for maintaining performance and longevity in the high-temperature environments typical of automotive applications.

Overall, the Maxim Integrated MAX16905AUE/V+ is an excellent power management solution for designers looking to create efficient, reliable, and compact automotive electronic systems. Its wide input voltage range, high efficiency, and robust protection features make it a versatile choice for a variety of automotive power supply applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1303 $57.8242
35+ $3.3888 $118.6080
53+ $3.2837 $174.0361
73+ $3.1774 $231.9502
95+ $3.0711 $291.7545
126+ $2.7535 $346.9410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,730 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess