EN
  • EN
  • DE

AR0134CSSC00SUEA0-DRBR

Part No AR0134CSSC00SUEA0-DRBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR MONO CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75μm x 3.75μm 63-IBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Tray
Product Status Last Time Buy
Type CMOS with Processor
Pixel Size 3.75µm x 3.75µm
Active Pixel Array 1280H x 960V
Frames per Second 54
Voltage - Supply 1.7V ~ 1.95V
Package / Case 63-LBGA
Supplier Device Package 63-iBGA (9x9)
Temperature Range - Operating -30°C ~ 70°C (TA)
Base Product Number AR0134
Standard Package 2,600 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 1027833-AR0134CSSC00SUEA0-DRBR
Ultra Librarian 3D Model Ultra Librarian AR0134CSSC00SUEA0-DRBR CAD Model

Description

The ON Semiconductor AR0134CSSC00SUEA0-DRBR is a cutting-edge CMOS image sensor that offers exceptional image quality and advanced features, making it an ideal choice for a wide range of applications, including surveillance, automotive, industrial, and medical imaging systems. This sensor is designed to deliver high-resolution, low-noise images, ensuring that even in challenging lighting conditions, the captured images are clear and detailed.

Key Features:

  • Resolution: The AR0134CSSC00SUEA0-DRBR boasts a 1/3-inch optical format with a 1.2 Megapixel resolution, providing high-quality images with a resolution of 1280 x 960 pixels.
  • Pixel Size: Each pixel measures 3.75 µm x 3.75 µm, which contributes to the sensor's ability to capture images with fine detail and sharpness.
  • Frame Rate: This sensor supports a maximum frame rate of 60 frames per second at full resolution, allowing for smooth video capture and the ability to handle fast-moving scenes with ease.
  • Global Shutter: Equipped with a global shutter, the AR0134CSSC00SUEA0-DRBR captures images simultaneously across the entire sensor, eliminating the rolling shutter effect and making it perfect for capturing fast-moving objects without distortion.
  • Dynamic Range: It offers a dynamic range of 70.1 dB, ensuring that the sensor can handle scenes with high contrast and preserve details in both the darkest and brightest areas.
  • Sensitivity: The sensor provides excellent low-light performance, thanks to its sensitivity that allows for clear image capture even in reduced lighting conditions.
  • Interface: The digital video output is compatible with a wide range of interfaces, ensuring easy integration with existing systems and flexibility in design.

Applications:

  • Surveillance Systems
  • Automotive Imaging
  • Industrial Machine Vision
  • Medical Imaging Devices
  • Unmanned Aerial Vehicles (UAVs)

In summary, the ON Semiconductor AR0134CSSC00SUEA0-DRBR is a versatile and reliable CMOS image sensor that delivers high-quality images, robust performance, and is suitable for a multitude of applications that require precise imaging solutions.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669
ON Semiconductor
IC IMAGE SENSOR 2MP 84LCC / CMOS with Processor Image Sensor 1920H x 1200V 4.5µm x 4.5µm 84-LCC (19x19)
Need more? Email Us
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180
ON Semiconductor
IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $56.3063
OmniVision Technologies Inc
IC IMAGE SENSOR PAL 48-CLCC / CMOS with Processor Image Sensor 768H x 576V 6µm x 6µm Module
Need more? Email Us
ON Semiconductor
MODULE / Image Sensor
Lowest to $21.6667
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess