EN
  • EN
  • DE

NCV20082DTBR2G

Part No NCV20082DTBR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 18 Weeks
Features General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name NCV20082
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928982-NCV20082DTBR2G
Ultra Librarian 3D Model Ultra Librarian NCV20082DTBR2G CAD Model

Description

The ON Semiconductor NCV20082DTBR2G is a high-performance, precision operational amplifier that offers an exceptional balance of features making it suitable for a wide range of applications in automotive and industrial settings. This device is specifically designed to operate with a single or dual supply voltage, ranging from 2.7V to 36V, or ±1.35V to ±18V, which provides flexibility in various circuit configurations.

Key Features

  • Low Input Offset Voltage: The NCV20082DTBR2G boasts a low input offset voltage, which ensures high accuracy in measurement and control systems.
  • Extended Temperature Range: With an operating temperature range of -40°C to +125°C, this operational amplifier is reliable in harsh environments, making it ideal for automotive applications.
  • High Gain Bandwidth Product: A high gain bandwidth product allows this op-amp to maintain its performance across a wide range of frequencies, suitable for filtering, amplification, and other dynamic applications.
  • EMI Filtered Inputs: Electromagnetic Interference (EMI) filtered inputs reduce the susceptibility to high-frequency interference, a critical feature in automotive and industrial electronic systems.
  • Robust Output Drive Capability: The device can drive capacitive loads with ease, ensuring stable performance in applications requiring high output currents.

Applications

The NCV20082DTBR2G is versatile and can be used in a variety of applications including:

  • Automotive control systems
  • Sensor interfaces
  • Power supply control
  • Analog signal conditioning
  • Industrial process control
  • Motor control circuits

Package and Quality

Encased in a TSSOP-8 package, the NCV20082DTBR2G is compact and suitable for space-constrained applications. It is AEC-Q100 qualified, reflecting its compliance with stringent automotive quality standards. Additionally, the device is Pb-free, Halide-free, and RoHS compliant, underscoring ON Semiconductor's commitment to environmental sustainability.

With its robust design and comprehensive feature set, the NCV20082DTBR2G from ON Semiconductor is a reliable choice for designers seeking an op-amp that delivers consistent performance and meets the rigorous demands of automotive and industrial applications.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess