EN
  • EN
  • DE

AMIS30600LINI1RG

Part No AMIS30600LINI1RG
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX LIN HALF DUP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Transceiver
Protocol LIN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 80mV
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 078037-AMIS30600LINI1RG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AMIS30600LINI1RG CAD Model

Description

ON Semiconductor's AMIS30600LINI1RG: A High-Performance CAN Transceiver

The AMIS30600LINI1RG is a robust, high-speed CAN transceiver module from ON Semiconductor, designed to facilitate communication in industrial and automotive networks. As a vital component in the Controller Area Network (CAN) systems, this transceiver serves as the interface between the CAN protocol controller and the physical wires of the CAN bus. The device is tailored to provide reliable data transmission and reception, ensuring seamless communication between microcontrollers and devices within a network.

Key Features:

  • High-Speed CAN Interface: This transceiver is capable of handling CAN communication speeds up to 1 Mbps, making it suitable for high-performance applications that demand rapid data exchange.
  • ISO 11898-2 Compliant: The AMIS30600LINI1RG complies with the ISO 11898-2 standard, ensuring compatibility with other CAN devices and systems that adhere to this widely recognized specification.
  • Low Electromagnetic Emission: The device features low electromagnetic emission, which minimizes interference with other electronic components and complies with stringent EMC regulations.
  • Thermal Protection: Built-in thermal protection safeguards the transceiver from overheating, enhancing its reliability and longevity even under harsh operating conditions.
  • Differential Receiver with Wide Common-Mode Range: The differential receiver is designed to handle a wide common-mode range, which improves noise immunity and ensures stable communication in environments with electrical disturbances.
  • Bus-Pin ESD Protection: The transceiver includes electrostatic discharge (ESD) protection for the bus pins, defending against sudden voltage spikes that could potentially damage the device.
  • Standby Mode with Wake-Up Functionality: An energy-saving standby mode is available, with wake-up functionality allowing the device to be reactivated by network traffic or local wake-up events.

Applications:

The AMIS30600LINI1RG is versatile and can be employed in a multitude of scenarios, including:

  • Automotive networks
  • Industrial automation systems
  • Embedded systems requiring robust data communication
  • Medical equipment
  • Building automation

ON Semiconductor's AMIS30600LINI1RG transceiver is a reliable solution for ensuring effective communication in CAN-based systems, offering a blend of performance, protection, and compliance with industry standards that make it an excellent choice for a wide range of applications.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4167 $59.3336
17+ $6.9383 $117.9511
26+ $6.6990 $174.1740
38+ $6.2205 $236.3790
49+ $5.9813 $293.0837
61+ $5.7421 $350.2681
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess