EN
  • EN
  • DE

ADT7485ARMZ-REEL7

Part No ADT7485ARMZ-REEL7
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description SST DIGITAL TEMPERATURE SENSOR AND VOLTAGE MONITOR 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Thermal Management
Manufacturer ON Semiconductor
Win Source Part Number 173643-ADT7485ARMZ-REEL7
Popularity Low
Supply and Demand Status Limited
Family Name ADT7485
Introduction Date April 26, 2006
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ADT7485ARMZ-REEL7 CAD Model

Description

The ADT7485ARMZ-REEL7 is a high-performance, versatile temperature sensor and over-temperature alarm system from ON Semiconductor, designed to ensure optimal performance in a variety of applications. This device is a key component for systems requiring precise temperature monitoring and control, such as computer servers, telecommunication equipment, and industrial systems.

Key Features

  • High Accuracy: The ADT7485ARMZ-REEL7 provides precise temperature measurements with an accuracy of ±1°C, ensuring reliable monitoring and control of system temperatures.
  • Multiple Temperature Zones: It can monitor three temperature zones - one external diode and two internal temperature sensors, allowing for comprehensive thermal management across different areas of the system.
  • Programmable Over-Temperature Alarms: The device features programmable over-temperature alarms that can trigger alerts or protective actions if the monitored temperatures exceed predefined thresholds.
  • Communication Interface: It supports a 2-wire SMBus serial interface for easy communication with the host controller, facilitating integration into existing systems.
  • Supply Voltage Range: The device operates over a supply voltage range of 3.0V to 3.6V, compatible with most modern low-voltage applications.
  • Compact Package: Housed in a compact 10-lead MSOP (Mini Small Outline Package), the ADT7485ARMZ-REEL7 is suitable for space-constrained applications.
  • RoHS Compliant: This product is compliant with the RoHS directive, making it suitable for use in environmentally sensitive applications.

Applications

The ADT7485ARMZ-REEL7 is ideal for a range of applications that require precise temperature monitoring and control. It is particularly well-suited for:

  • Computer Server Systems
  • Telecommunications Equipment
  • Industrial Systems
  • Embedded Systems
  • Environmental Monitoring Systems

With its high accuracy, multiple temperature zone monitoring, and programmable alarms, the ADT7485ARMZ-REEL7 from ON Semiconductor is an essential component for thermal management solutions in advanced electronic systems.

You May Also Be Interested in

Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $86.6166
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess