EN
  • EN
  • DE
  • IT

ADT7484AARMZ-R7

Part No ADT7484AARMZ-R7
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SST 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C to 125°C
Sensing Temperature - Remote -40°C to 125°C
Output Type Simple Serial Transport (SST)
Supply Voltage - Operating 3 V to 3.6 V
Accuracy - Highest (Lowest) ±1.75°C (±4°C)
Testing Conditions 40°C to 70°C (-40°C to 100°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 077885-ADT7484AARMZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADT7484AARMZ-R7 CAD Model

Description

ON Semiconductor ADT7484AARMZ-R7 Temperature Sensor IC

The ON Semiconductor ADT7484AARMZ-R7 is a highly precise digital temperature sensor and system monitor, offering exceptional performance for a variety of applications. This integrated circuit (IC) is designed to address the needs of complex electronic systems that require reliable temperature monitoring to ensure optimal performance and safety.

With its small form factor, the ADT7484AARMZ-R7 comes in an 8-lead MSOP (Mini Small Outline Package) that is suitable for space-constrained applications. This makes it an ideal choice for use in portable devices, computing systems, and industrial equipment where space is at a premium.

At the heart of the device is a bandgap temperature sensor, which provides a high level of accuracy in temperature measurements. The sensor can measure temperatures ranging from -40°C to +125°C, with an accuracy of ±1°C between the range of 0°C to 70°C. This precision ensures that the system can detect even minor temperature changes, allowing for timely responses to thermal events.

The ADT7484AARMZ-R7 features an I²C-compatible and SMBus-compatible serial interface, making it easy to integrate into existing systems without the need for complex wiring or additional components. This digital interface allows the sensor to communicate with microcontrollers or other ICs in the system, providing real-time temperature data for monitoring and control purposes.

Furthermore, the device includes a range of programmable overtemperature and undertemperature alarms. These alarms can be configured to trigger at specific temperature thresholds, enabling the system to take preemptive actions such as activating a cooling fan or shutting down the system to prevent damage.

ON Semiconductor has designed the ADT7484AARMZ-R7 with power efficiency in mind. It operates over a supply voltage range of 3.0V to 3.6V, making it suitable for low-power applications and contributing to the overall energy efficiency of the system it is monitoring.

In summary, the ADT7484AARMZ-R7 from ON Semiconductor is a versatile and precise temperature sensor that offers robust features for temperature monitoring and system protection. Its compact size, high accuracy, and digital interface make it an excellent choice for designers looking to enhance the reliability and performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
±1°C TEMPERATURE SENSOR with Series-R, η-Factor, and Automatic Beta Compensation
Lowest to $0.7973
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-5
Lowest to $7.8263
Maxim Integrated
12-Bit Plus Sign Temperature Sensors with SMBus/I2C-Compatible Serial Interface | SENSOR DIGITAL -55C-150C 8SOIC
Need more? Email Us
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to $20.6692
Maxim Integrated
±1°C Accurate 8-Channel Temperature Sensor | SENSOR DIGITAL -40C-125C 24TQFN
Lowest to $6.5735
Texas Instruments
SPI/MICROWIRE™ 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8WSON
Lowest to $3.3606
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm™ Technology | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $3.5640
Texas Instruments
Dual Remote Diode Digital Temperature Sensor with SMBus Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $3.8759
Texas Instruments
LM20 2.4V, 10μA, SC70, micro SMD Temperature Sensor | SENSOR ANALOG -40C-125C 4USMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9117 $58.6755
35+ $3.2096 $112.3360
55+ $3.1093 $171.0115
75+ $3.0090 $225.6750
97+ $2.9088 $282.1536
129+ $2.6078 $336.4062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess