EN
  • EN
  • DE
  • IT

LM20SIBP

Part No LM20SIBP
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description LM20 2.4V, 10μA, SC70, micro SMD Temperature Sensor | SENSOR ANALOG -40C-125C 4USMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Sensor Type Analog, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type Analog Voltage
Supply Voltage (V) 2.4V ~ 5.5V
Resolution 11.77mV/°C
Features Shutdown Mode
Accuracy - Highest (Lowest) ±2.5°C (±3.5°C)
Test Condition 25°C ~ 30°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 130°C
Mounting Style SMD
Manufacturer Package 4-VFBGA
Supplier Device Package 4-μSMD (0.85x0.85)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197032-LM20SIBP
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM20SIBP CAD Model

Description

The LM20SIBP is a high-precision temperature sensor from Texas Instruments, designed to offer reliable and accurate temperature measurements. This cutting-edge sensor is an integral component for a wide range of applications, including industrial systems, consumer electronics, and automotive solutions. With its advanced technology, the LM20SIBP ensures optimal performance in temperature monitoring and control tasks.

Key Features

  • High Accuracy: The LM20SIBP boasts an impressive accuracy level, ensuring precise temperature readings that are crucial for maintaining system stability and performance.
  • Wide Operating Temperature Range: This sensor operates effectively across a broad temperature spectrum, making it versatile for use in various environments and conditions.
  • Linear Output: The linear voltage output of the LM20SIBP correlates directly with the Celsius temperature scale, simplifying integration with microcontrollers and analog-to-digital converters.
  • Low Power Consumption: Designed with power efficiency in mind, the LM20SIBP is ideal for battery-powered devices, helping to extend operational life and reduce energy costs.
  • Small Form Factor: Its compact size allows for easy incorporation into space-constrained designs without compromising functionality.

Applications

The versatility of the LM20SIBP makes it suitable for a plethora of applications, including:

  • Environmental monitoring systems
  • Thermostat controls
  • Computer thermal management
  • Battery management systems
  • Automotive climate control and engine monitoring

Technical Specifications

The LM20SIBP temperature sensor is packed with technical features that ensure its reliability and ease of use:

  • Supply Voltage Range: 2.4V to 5.5V
  • Output Voltage Range: 280mV at -55°C to 1.75V at 130°C
  • Typical Accuracy: ±0.5°C at room temperature
  • Temperature Coefficient: 6.25 mV/°C
  • Packaging: Available in various packages to suit different application needs

With the LM20SIBP, Texas Instruments continues to provide innovative solutions for precise temperature monitoring, ensuring that your applications run at their optimal temperature range with unmatched accuracy.

You May Also Be Interested in

Analog Devices Inc.
Accurate Digital Temperature Sensor | SENSOR DIGITAL -40C-120C 16QSOP
Need more? Email Us
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $4.0227
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.6277
NXP / Nexperia
SENSOR TEMPERATURE I2C/SMBUS 8SO
Need more? Email Us
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface and TruTherm™ Technology | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $3.5640
Texas Instruments
LM20 2.4V, 10μA, SC70, micro SMD Temperature Sensor | SENSOR ANALOG -40C-125C 4USMD
Need more? Email Us
Analog Devices Inc.
Temp Sensor Digital Serial (4-Wire, SPI) 6-Pin SOT-23
Lowest to $2.1130
Maxim Integrated
SENSOR TEMPERATURE 1-WIRE TO92-3
Lowest to $1.8488
Microchip Technology
Thermal Sensor with SPI Interface | SENSOR DIGITAL -55C-125C 8SOIC
Lowest to $14.3254

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess