EN
  • EN
  • DE

ADT7467ARQZ-REEL7

Part No ADT7467ARQZ-REEL7
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC REMOTE THERMAL CTRLR 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C to 120°C, External Sensor
Accuracy ±1.5°C
Topology ADC, Comparator, Fan Speed Counter, Multiplexer, Register Bank
Output Type SMBus
Output Alarm No
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 120°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 198872-ADT7467ARQZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADT7467ARQZ-REEL7 CAD Model

Description

ON Semiconductor ADT7467ARQZ-REEL7 Product Overview

The ADT7467ARQZ-REEL7 is a sophisticated thermal management and fan control IC from ON Semiconductor, designed to interface with the latest generation of microprocessors and graphics processors. This integrated circuit is part of ON Semiconductor's portfolio of energy-efficient devices, aimed at reducing power consumption and improving system reliability through precise temperature monitoring and fan speed control.

Key Features

  • Temperature Monitoring: The ADT7467ARQZ-REEL7 can monitor the temperature of up to three remote sensor diodes, as well as its own internal temperature. This allows for comprehensive thermal management within the system.
  • Fan Speed Control: It features sophisticated fan control algorithms that can manage up to three fans. The device adjusts fan speed in response to the temperature inputs, ensuring optimal cooling and noise reduction.
  • Programmable Settings: Various aspects of the IC's operation can be customized via software, including temperature thresholds, fan speed profiles, and alarm settings.
  • I²C/SMBus Interface: The IC supports the I²C/SMBus serial interface, allowing for easy communication with the host system for configuration and monitoring.
  • Supply Voltage Range: It operates over a wide supply voltage range, accommodating different system power requirements.
  • Energy Efficient: The device is designed for energy efficiency, which is critical for reducing system power consumption and extending the life of battery-operated devices.

Applications

The ADT7467ARQZ-REEL7 is versatile and can be used in a variety of applications where precise thermal management is crucial. These include:

  • Desktop and Notebook Computers
  • Servers and Workstations
  • Graphics Cards
  • Embedded Systems
  • Telecommunications Equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the ADT7467ARQZ-REEL7 is no exception. It is available in a QSOP-24 package and is provided in a tape and reel format (REEL7) for ease of manufacturing and assembly. This product is designed to meet the demands of high-performance electronics, ensuring system stability and reliability under various operating conditions.

With its advanced features and ON Semiconductor's reputation for high-quality components, the ADT7467ARQZ-REEL7 is an excellent choice for designers looking to implement robust thermal management solutions in their next-generation electronic systems.

You May Also Be Interested in

Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Texas Instruments
IC TEMP SENSR REMOTE DIODE 8SOIC
Need more? Email Us
ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8983 $58.9830
24+ $4.8396 $116.1504
37+ $4.6883 $173.4671
51+ $4.5371 $231.3921
66+ $4.3859 $289.4694
89+ $3.9321 $349.9569
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess