EN
  • EN
  • DE

HMC199AMS8E

Part No HMC199AMS8E
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 2.5GHZ 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Series -
Package Strip
Product Status Active
RF Type ISM
Topology -
Circuit SPDT
Frequency Range 0Hz ~ 2.5GHz
Isolation 25dB
Insertion Loss 0.6dB
Test Frequency 2GHz, 2.5GHz
P1dB 28dBm
IIP3 55dBm
Features -
Impedance 50Ohm
Voltage - Supply 3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number HMC199
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373253-HMC199AMS8E
Ultra Librarian 3D Model Ultra Librarian HMC199AMS8E CAD Model

Description

Product Overview: HMC199AMS8E by Analog Devices Inc.

The HMC199AMS8E from Analog Devices Inc. is a high-performance, passive double-balanced mixer in a compact surface-mount package. This device is designed for RF and microwave applications, providing an exceptional balance of low conversion loss, high isolation, and wide bandwidth. It's an ideal choice for designers working on projects that require frequency conversion with minimal signal distortion.

Key Features

  • Frequency Range: The HMC199AMS8E operates over a broad frequency range, making it suitable for various applications, including satellite communications, test equipment, and broadband telecom services. Its RF and LO frequency ranges from 0.8 GHz to 2.2 GHz, and its IF frequency ranges from DC to 1 GHz.
  • Conversion Loss: With a typical conversion loss of 8 dB, this mixer maintains signal integrity while converting frequencies, which is essential for maintaining the quality of communication signals.
  • High Isolation: The device offers excellent isolation between ports, with typical isolation of 45 dB from LO to RF and 35 dB from LO to IF. This feature minimizes crosstalk and improves overall system performance.
  • Surface-Mount Package: The HMC199AMS8E comes in an MSOP8G package, which is optimized for surface-mount technology, allowing for efficient assembly and space-saving on the PCB.
  • Input Power: The mixer supports an LO drive level from +3 dBm to +13 dBm, providing flexibility in various design scenarios.

Applications

The versatility of the HMC199AMS8E makes it suitable for a wide range of applications. It can be used in:

  • Point-to-point and point-to-multipoint radios
  • Wireless infrastructure
  • Military and space equipment
  • Test instruments
  • IF and RF applications

Conclusion

The HMC199AMS8E from Analog Devices Inc. is a robust and reliable mixer that offers a combination of performance, integration, and reliability. Whether for commercial or military use, this component ensures that your RF and microwave systems will perform at their best, with minimal signal loss and high isolation. Its compact form factor and broad frequency range make it a flexible and indispensable part of any high-frequency signal chain.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5298 $55.2980
23+ $4.5373 $104.3579
35+ $4.3955 $153.8425
48+ $4.2537 $204.1776
61+ $4.1120 $250.8320
82+ $3.6866 $302.3012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess