EN
  • EN
  • DE

CB017D0103JBA

Part No CB017D0103JBA
Manufacturer AVX Corp/Kyocera Corp
Catalog Film Capacitors
Description CAP FILM 10000PF 5% 63VDC 1206
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 10000 pF
Tolerance ±5%
Voltage Rating - AC 40V
Voltage Rating - DC 63V
Dielectric Material Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Case / Package 1206 (3216 Metric)
Size / Dimension 0.130" L x 0.063" W (3.30mm x 1.60mm)
Height - Seated (Max) 0.045" (1.15mm)
Termination Solder Pads
Applications General Purpose
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1520840-CB017D0103JBA
Ultra Librarian 3D Model Ultra Librarian CB017D0103JBA CAD Model

Description

N

You May Also Be Interested in

Rubycon
CAP FILM 0.033UF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 4.7UF 10% 35VDC 1812
Lowest to $0.7753
Rubycon
CAP FILM 0.015UF 20% 63VDC 0805
Need more? Email Us
Rubycon
CAP FILM 4.7UF 20% 16VDC 1812
Need more? Email Us
Rubycon
CAP FILM 22UF 10% 16VDC 2220
Need more? Email Us
Rubycon
CAP FILM 10UF 20% 16VDC 1812
Need more? Email Us
Rubycon
CAP FILM 0.015UF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 4700PF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 2.2UF 20% 25VDC 1210
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess