EN
  • EN
  • DE

MAX17087GTL+T

Part No MAX17087GTL+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702069-MAX17087GTL+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17087GTL+T CAD Model

Description

Product Overview: Maxim Integrated's MAX17087GTL+T

The MAX17087GTL+T is a high-performance, versatile power-management IC (PMIC) designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This particular PMIC is engineered to cater to the demanding power requirements of portable and compact devices such as laptops, ultrabooks, and other mobile computing devices.

Key Features

  • High Efficiency: The MAX17087GTL+T boasts an efficient power conversion architecture, which minimizes energy loss and extends battery life for portable applications.
  • Multiple Output Channels: It offers multiple output channels with adjustable voltage levels, providing the flexibility to power various subsystems within a device.
  • Integrated FETs: The inclusion of integrated FETs simplifies the design process, reduces external component count, and saves valuable board space.
  • Programmable Switching Frequency: The device allows for a programmable switching frequency, enabling designers to optimize the performance for specific applications.
  • Thermal Management: Advanced thermal management features help to protect the device and the end product from overheating, ensuring reliable operation under various conditions.

Applications

The MAX17087GTL+T is ideal for a wide range of applications that require efficient power management, such as:

  • Notebook Computers
  • Ultrabooks
  • Tablets
  • Other Portable Computing Devices

Technical Specifications

  • Package: 40-Pin TQFN
  • Operating Temperature Range: -40°C to +85°C
  • Input Voltage Range: Suitable for battery-operated devices

Maxim Integrated's commitment to quality ensures that the MAX17087GTL+T is designed to meet the stringent standards required for portable consumer electronics. With its compact form factor, the MAX17087GTL+T is an excellent choice for designers looking to create sleek, power-efficient devices without compromising on performance.

For more detailed technical information, datasheets, and support resources, interested parties are encouraged to visit Maxim Integrated's official website or contact their local Maxim Integrated sales office.

You May Also Be Interested in

Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess