EN
  • EN
  • DE
  • IT

MAX7375AXR405+T

Part No MAX7375AXR405+T
Manufacturer Maxim Integrated
Catalog Oscillators
Description MEMS OSC XO 4.0000MHZ CMOS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Maxim Integrated
Packaging Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 4MHz
Output CMOS
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Maximum Supply Current 4.2mA
Mounting Style SMD
Manufacturer Package SC-70, SOT-323
Parts Dimension 0.087" L x 0.053" W (2.20mm x 1.35mm)
Height - Seated (Maximum) 0.043" (1.10mm)
Family Part Number MAX7375
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 706348-MAX7375AXR405+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7375AXR405+T CAD Model

Description

The MAX7375AXR405+T from Maxim Integrated is a robust and versatile series of oscillator devices designed to provide a stable and precise clock signal for a wide range of electronic applications. This product comes in a compact, surface-mount package, making it suitable for space-constrained applications.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 4.05MHz, which is suitable for various digital circuits requiring a stable timing source.
  • Package: The device is available in a small 3-pin SC-70 package, which is ideal for applications where board space is at a premium.
  • Temperature Stability: It offers excellent temperature stability, ensuring consistent performance across a wide temperature range, making it suitable for industrial and automotive applications.
  • Supply Voltage: The MAX7375AXR405+T operates with a supply voltage range of 2.7V to 5.5V, accommodating various power supply requirements.
  • Low Power Consumption: This oscillator is designed for low power consumption, making it an excellent choice for battery-powered devices.
  • No External Components Required: The integrated nature of the oscillator means that no external components are necessary for its operation, simplifying the design and reducing the overall component count.

Applications

The MAX7375AXR405+T is suitable for a variety of applications, including:

  • Portable and battery-powered devices
  • Microcontroller clock generation
  • Wireless communication systems
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX7375AXR405+T is no exception. This oscillator is designed to meet the stringent requirements of the most demanding applications, ensuring a reliable clock source for your electronic designs.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5118 $52.0944
19+ $5.3431 $101.5189
29+ $5.1761 $150.1069
40+ $5.0091 $200.3640
52+ $4.8422 $251.7944
70+ $4.3412 $303.8840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess