EN
  • EN
  • DE
  • IT

ADM1032ARMZ-REEL7

Part No ADM1032ARMZ-REEL7
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SMBUS MICRO8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Sensor Type Digital, Local/Remote
Sensing Temperature - Local 0°C to 100°C
Sensing Temperature - Remote 0°C to 120°C
Output Type SMBus
Supply Voltage - Operating 3 V to 5.5 V
Resolution 7 b
Features Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±3°C
Testing Conditions 0°C to 100°C
Temperature Range - Operating 0°C to 120°C
Mounting SMD (SMT)
Case / Package Micro8
Win Source Part Number 198729-ADM1032ARMZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1032ARMZ-REEL7 CAD Model

Description

Product Overview: ADM1032ARMZ-REEL7

The ADM1032ARMZ-REEL7 is a high-precision, dual-channel digital thermometer and under/over-temperature alarm, manufactured by ON Semiconductor, a leader in energy-efficient innovations in power and signal management. This advanced sensor is designed for sophisticated thermal management applications in a variety of electronic devices.

Key Features and Benefits

  • Accuracy: The ADM1032ARMZ-REEL7 offers ±1°C accuracy for both on-chip and remote temperature sensing, ensuring precise temperature monitoring and control.
  • Dual-Channel Sensing: It features two temperature sensors: one on-chip and one remote diode-connected transistor, typically a 2N3904, or a thermal diode found in CPUs, GPUs, or other ICs, providing versatility in temperature monitoring across different parts of the system.
  • Programmable Limits: Users can set programmable over-temperature and under-temperature limits, which allows for automated system protection and thermal management strategies.
  • Communication Interface: The device communicates over a 2-wire SMBus serial interface, which is compatible with I²C, making it easy to integrate into existing systems.
  • Supply Voltage: It operates over a supply voltage range of 3.0 V to 5.5 V, accommodating various system power requirements.
  • Low Power Consumption: Designed with power efficiency in mind, it is suitable for power-sensitive applications.
  • Package: The ADM1032ARMZ-REEL7 comes in a compact MSOP-8 package, which is ideal for space-constrained applications.
  • Reel Packaging: It is available in reel packaging (REEL7), facilitating efficient handling and manufacturing processes, especially for high-volume production.

Applications

The ADM1032ARMZ-REEL7 is ideal for a wide range of applications where accurate temperature monitoring is critical. These include:

  • Desktop and Notebook Computers
  • Servers and Network Equipment
  • Smartphones and Tablets
  • Embedded Systems
  • Industrial Controllers
  • Telecommunications Equipment

This temperature sensor from ON Semiconductor exemplifies the company's commitment to providing innovative, high-performance solutions for thermal management challenges across the electronics industry. Its precision, flexibility, and efficiency make the ADM1032ARMZ-REEL7 an excellent choice for designers looking to optimize system reliability and performance through effective temperature control.

You May Also Be Interested in

Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Need more? Email Us
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to $20.6692
Maxim Integrated
12-Bit Plus Sign Temperature Sensors with SMBus/I2C-Compatible Serial Interface | SENSOR DIGITAL -55C-150C 8SOIC
Need more? Email Us
Microchip Technology
Two-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Texas Instruments
LMT89 2.4V, 10UA, SC70, Temperature Sensor
Lowest to $0.5496
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.6277
Texas Instruments
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin SOIC Tube / LM76 ±0.5°C, ±1°C, 12-Bit + Sign Digital Temperature Sensor and Thermal Window Comparator with Two-Wire Interface | SENSOR DIGITAL -20C-85C 8SOIC
Need more? Email Us
Microchip Technology
Thermal Sensor with SPI Interface | SENSOR DIGITAL -55C-125C 8SOIC
Lowest to $14.3254
Analog Devices Inc.
Voltage Output Temperature Sensor with Signal Conditioning | SENSOR ANALOG 0C-100C TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4959 $57.0285
245+ $0.4640 $113.6800
375+ $0.4480 $168.0000
540+ $0.4160 $224.6400
705+ $0.4000 $282.0000
875+ $0.3840 $336.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,490 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess