EN
  • EN
  • DE

ADM1031ARQZ-REEL7

Part No ADM1031ARQZ-REEL7
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC SENSOR 2TEMP/FAN CTRL 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Fan Control, Temp Monitor 0°C ~ 100°C, External Sensor Internal and External Sensor SMBus Output 16-QSOP
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 100°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-QSOP
Family Name ADM1031
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910458-ADM1031ARQZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADM1031ARQZ-REEL7 CAD Model

Description

ON Semiconductor ADM1031ARQZ-REEL7

The ADM1031ARQZ-REEL7 is a sophisticated, dual-channel digital thermometer and fan speed controller component designed by ON Semiconductor, a renowned leader in the semiconductor industry. This precision integrated circuit (IC) is specifically engineered to manage and optimize the thermal environment within a variety of electronic systems, making it an ideal choice for advanced computer, telecommunications, and industrial applications.

With its dual-channel design, the ADM1031ARQZ-REEL7 can monitor the temperature of both its own die as well as a remote thermal diode, which can be located on a CPU, GPU, or other heat-generating components. This allows for accurate temperature readings that are critical for maintaining system stability and performance. The temperature measurements are taken using a high-resolution, sigma-delta analog-to-digital converter (ADC) ensuring precise monitoring with minimal signal distortion.

The device also features programmable fan control functionality. It can control the speed of one or two fans based on the temperature data obtained, which helps to reduce acoustic noise and power consumption when high cooling performance is not required. The fan speed control is achieved through a Pulse Width Modulation (PWM) output, providing variable speed control to connected fans. This adaptive thermal management helps to extend the lifespan of system components by preventing overheating.

Configurability is a key feature of the ADM1031ARQZ-REEL7. It offers a variety of settings that can be programmed via an I²C-compatible interface, allowing for customization of temperature thresholds, fan speed response curves, and alarm settings. This level of control ensures that system designers can tailor the thermal management to the specific needs of their application.

The ADM1031ARQZ-REEL7 is provided in a compact QSOP-16 package and is part of ON Semiconductor's REEL7 packaging variant, which is suitable for automated, high-volume production environments. With its robust feature set and configurable options, this product is a versatile solution for managing thermal conditions and fan speeds in sophisticated electronic systems.

Overall, the ADM1031ARQZ-REEL7 from ON Semiconductor offers a comprehensive solution for thermal management, ensuring systems operate within their optimal temperature range, thus enhancing reliability and performance.

You May Also Be Interested in

NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4658
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Lowest to $0.6528
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $86.6166
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess