EN
  • EN
  • DE

DS99R421QSQX/NOPB

Part No DS99R421QSQX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC LVDS/FPD 5-43MHZ LINK 36WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Serializer
Data Rate 1.03Gbps
Input Type FPD-Link, LVDS
Output Type FPD-Link II, LVDS
Number of Inputs 4
Number of Outputs 1
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package 36-WQFN (6x6)
Win Source Part Number 1035126-DS99R421QSQX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS99R421QSQX/NOPB CAD Model

Description

Product Overview: DS99R421QSQX/NOPB by Texas Instruments

The DS99R421QSQX/NOPB is a state-of-the-art serializer integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of TI's extensive interface portfolio and is specifically engineered to address the needs of high-speed data communication in automotive and industrial applications. It is a prime choice for designers looking to implement reliable, high-performance data transfer systems.

Key Features

  • High-Speed Data Transfer: The DS99R421QSQX/NOPB supports high-speed forward channel operation with up to 1.5 Gbps data throughput, making it suitable for demanding applications that require rapid data transmission.
  • Channel Link Interface: It utilizes a Channel Link interface with a high-speed forward channel and a bidirectional control channel, which simplifies the design and reduces the number of wires needed for connectivity.
  • Embedded Control Channel: This IC incorporates an embedded control channel that operates at 50 Mbps, allowing for the transmission of additional signals such as GPIO, I2C, or SPI over the same physical link.
  • Adaptive Equalization: The device features adaptive equalization for the forward channel, enhancing signal integrity over long cable distances or through challenging transmission mediums.
  • Power Management: Advanced power management techniques are employed to reduce power consumption during idle periods.

Applications

The DS99R421QSQX/NOPB is ideally suited for use in a variety of applications, including but not limited to:

  • Automotive infotainment and driver assistance systems
  • Industrial video and sensor data aggregation
  • High-resolution digital displays and signage

Quality and Reliability

As with all Texas Instruments products, quality and reliability are at the forefront of the DS99R421QSQX/NOPB's design. The device is manufactured to meet the rigorous standards required for automotive and industrial environments, ensuring performance and durability under extreme conditions. Additionally, the IC is provided in a NOPB (lead-free) package, reflecting TI's commitment to environmental sustainability.

In conclusion, the DS99R421QSQX/NOPB from Texas Instruments is a robust and versatile serializer solution that provides designers with a highly efficient means of data serialization for complex and data-intensive applications.

You May Also Be Interested in

Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Need more? Email Us
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Analog Devices Inc.
IC
Lowest to $19.0596
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
Maxim Integrated
IC SERIALIZER 2.5GBPS 67TQFN
Lowest to $52.4032

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.9537 $62.9537
2+ $51.6544 $103.3088
3+ $50.0402 $150.1206
5+ $48.4260 $242.1300
6+ $46.8118 $280.8708
8+ $41.9692 $335.7536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess