EN
  • EN
  • DE

ADM1027ARQ

Part No ADM1027ARQ
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC THER CTRL VOLT/MONITOR 24QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature 0°C to 105°C, External Sensor
Accuracy ±1°C
Topology ADC, Comparator, Fan Speed Counter, Multiplexer, Register Bank
Output Type SMBus
Output Alarm No
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 105°C
Mounting SMD (SMT)
Case / Package 24-QSOP
Win Source Part Number 139247-ADM1027ARQ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1027ARQ CAD Model

Description

The ON Semiconductor ADM1027ARQ is a highly integrated device designed to provide comprehensive monitoring and control for advanced systems. This sophisticated sensor is engineered to ensure optimal performance and reliability for a wide range of applications, including industrial systems, servers, and telecommunications equipment. With its precision capabilities, the ADM1027ARQ stands out as a critical component in maintaining system health and efficiency.

Key Features:

  • Temperature Monitoring: The ADM1027ARQ offers precise temperature monitoring with multiple channels. It can measure its own temperature as well as the temperature of two remote sensor diodes, providing comprehensive thermal data for critical components.
  • Fan Speed Control: With built-in fan control, this device can manage up to two fans. It adjusts fan speed according to the thermal data it collects, ensuring efficient cooling and noise reduction.
  • Voltage Monitoring: The device is capable of monitoring several voltage inputs, which is essential for detecting overvoltage or undervoltage conditions, thereby safeguarding the system against power anomalies.
  • Programmable Sensor: The ADM1027ARQ includes programmable limit registers for all monitored parameters, allowing users to set thresholds that trigger alarms when exceeded, enhancing system protection.
  • Serial Bus Interface: It features a System Management Bus (SMBus) interface, enabling easy communication with the host system for data reporting and configuration settings.

Applications:

The ADM1027ARQ is ideal for deployment in various high-demand environments where continuous system monitoring is crucial. It is commonly used in:

  • Servers and Data Centers
  • Telecommunications Equipment
  • Industrial Control Systems
  • Embedded Systems

ON Semiconductor's ADM1027ARQ is a versatile and reliable solution for system monitoring and control. Its ability to provide real-time feedback on system conditions makes it an invaluable tool for maintaining system integrity and performance.

You May Also Be Interested in

NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Maxim Integrated
IC RTD TO DIGITAL CONVERT 20TQFN
Lowest to $3.6741
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP
Lowest to $7.7325
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
NXP / Nexperia
IC TEMP SENSOR DIMM 3.3V 8-HWSON
Lowest to $11.4253
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,948 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess