EN
  • EN
  • DE

ADM1021ARQZ-REEL7

Part No ADM1021ARQZ-REEL7
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC SENSOR TEMP DUAL3/5.5V 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Temp Monitoring System (Sensor)
Sensor Type Internal and External
Sensing Temperature 0°C to 100°C, External Sensor
Accuracy ±1°C Local, ±5°C Remote
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type SMBus
Output Alarm Yes
Output Fan No
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 100°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 41859-ADM1021ARQZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1021ARQZ-REEL7 CAD Model

Description

ON Semiconductor ADM1021ARQZ-REEL7 - Precision Temperature Monitor

The ADM1021ARQZ-REEL7 is a highly integrated and precise temperature monitoring IC from ON Semiconductor, designed to ensure optimal performance in thermal management applications. This device is particularly suitable for system health monitoring and environmental control in computing systems, such as servers, workstations, and various embedded applications.

At the heart of the ADM1021ARQZ-REEL7 is its ability to accurately measure temperature using an internal band gap temperature sensor and an external sensor. The external sensor is typically a thermistor or diode-connected transistor, which can be used to monitor the temperature of an external device such as a CPU, GPU, or another critical component that requires thermal monitoring.

This precision temperature monitor operates over a wide temperature range, offering versatility for various applications. It features an I2C-compatible interface, which allows for easy integration into existing systems. The two-wire serial interface supports system communication, enabling the device to transmit temperature data to a microcontroller or processor for analysis and response.

The ADM1021ARQZ-REEL7 also includes overtemperature alarm outputs that can be programmed to trigger at specific temperature thresholds. These alarms provide an immediate response mechanism to prevent overheating by alerting the system to take appropriate actions, such as increasing fan speed or initiating a system shutdown.

The device comes in a compact QSOP-16 package and is part of the REEL7 tape and reel packaging, which facilitates efficient handling and placement during the manufacturing process, making it ideal for high-volume production environments.

Key features of the ADM1021ARQZ-REEL7 include:

  • Accurate temperature monitoring with internal and external sensors
  • I2C-compatible serial interface for easy system integration
  • Programmable overtemperature alarm outputs for system protection
  • Wide operating temperature range suitable for diverse applications
  • QSOP-16 package for space-saving designs
  • REEL7 packaging for automated manufacturing processes

Overall, the ADM1021ARQZ-REEL7 from ON Semiconductor is a reliable and efficient solution for temperature monitoring and management, ensuring that systems maintain optimal performance while protecting against thermal-related issues.

You May Also Be Interested in

NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4658
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
Texas Instruments
IC TEMP SENSR REMOTE DIODE 8SOIC
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Laird Technologies - Thermal Materials
THERM PAD 457.2MMX304.8MM GRAY / Thermal Pad Gray 457.20mm x 304.80mm Rectangular
Need more? Email Us
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6588 $58.4936
53+ $2.1818 $115.6354
82+ $2.1137 $173.3234
113+ $2.0455 $231.1415
147+ $1.9774 $290.6778
196+ $1.7729 $347.4884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess