The ADUC7128BSTZ126 is a highly integrated microcontroller unit (MCU) from the reputable semiconductor manufacturer, Analog Devices Inc. This MCU is designed for precision analog microcontroller applications, combining a high-performance ARM7TDMI® MCU with a range of analog subsystems, making it an ideal choice for industrial, automotive, and communication systems that require robust performance in demanding conditions.
Key Features:
- Core: ARM7TDMI® 32-bit RISC machine offering up to 41 MIPS peak performance.
- Memory: 126 kB of non-volatile Flash/EE memory, 8 kB SRAM, and 4 kB of kernel SRAM.
- Analog Features: Includes a 12-bit multichannel ADC, dual 12-bit DACs, and a range of other analog peripherals.
- Package: Supplied in an LQFP-80 (Low-profile Quad Flat Package) form factor for secure and reliable mounting.
- Temperature Range: Industrial rated for operation between -40°C to +125°C, suitable for harsh environments.
- Power Management: On-chip power management unit for efficient power control and distribution.
- Communication Interfaces: Features multiple communication interfaces including I²C, SPI, UART, and CAN for versatile connectivity options.
Applications:
The ADUC7128BSTZ126 MCU is adept for applications requiring precise data acquisition and control. Common use cases include:
- Industrial control systems.
- Automotive engine control units.
- Sensor signal processing.
- Instrumentation and measurement systems.
Additional Information:
Analog Devices Inc. provides extensive support for the ADUC7128BSTZ126, including detailed datasheets, application notes, and development tools. This ensures that engineers can rapidly integrate the MCU into their designs and bring products to market with confidence. The ADUC7128BSTZ126 is a testament to Analog Devices' commitment to delivering high-quality and performance-driven components.
Ordering and Availability:
Contact an authorized distributor or visit the Analog Devices Inc. website for pricing, availability, and to place an order for the ADUC7128BSTZ126. Ensure your designs are powered by precision and reliability with this advanced microcontroller unit.