EN
  • EN
  • DE

74LVX3245WMX

Part No 74LVX3245WMX
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC TRANSLTR BIDIRECTIONAL 24SOP / Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-SOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr ON Semiconductor
Series 74LVX
Package Tape & Reel
Product Status Obsolete
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 2.7 V ~ 3.6 V
Voltage - VCCB 4.5 V ~ 5.5 V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOP
Base Product Number 74LVX3245
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 849109-74LVX3245WMX
Ultra Librarian 3D Model Ultra Librarian 74LVX3245WMX CAD Model

Description

ON Semiconductor 74LVX3245WMX Transceiver Overview

The 74LVX3245WMX from ON Semiconductor is a versatile, low-voltage CMOS bidirectional transceiver designed for asynchronous communication between data buses. This high-speed transceiver is part of the 74LVX family, which is characterized by its low-voltage operation and high-performance capabilities. The device is suitable for interfacing with 3.3V and 5V systems, making it a flexible solution for mixed-voltage applications.

Key Features

  • Voltage Range: The 74LVX3245WMX operates at a nominal 3.3V, with a wide voltage range of 2.7V to 3.6V, ensuring compatibility with lower voltage systems and providing a power-efficient solution.
  • High-Speed Data Transfer: With its capability to handle high-speed data transfer, this transceiver delivers efficient performance for critical applications that require quick data throughput.
  • Low Power Consumption: Designed with power-saving in mind, the 74LVX3245WMX boasts a low power consumption, making it ideal for battery-operated and power-sensitive devices.
  • Direction Control: Direction control inputs (DIR) allow for the direction of data flow to be set, providing flexibility and control over the connected data buses.
  • Output Enable: The output enable (OE) inputs are used to disable the device's outputs, which helps in reducing power consumption and preventing bus contention during system startup or reset.
  • Multiple Configurations: The device features eight bidirectional data lines, which can be independently directed, thus enabling multiple configurations and uses in complex systems.

Applications

Due to its robust design and compatibility with various voltage systems, the 74LVX3245WMX is commonly used in a wide array of electronic applications. These include:

  • Communication systems
  • Data transfer between different voltage domains
  • Bus isolation and buffering
  • Memory interfacing
  • Microprocessor or microcontroller-based systems

Product Packaging

The ON Semiconductor 74LVX3245WMX comes in a convenient SOIC-20 wide body package, providing ease of integration into surface-mounted technology (SMT) processes. Its compact form factor is well-suited for space-constrained applications.

In conclusion, the 74LVX3245WMX from ON Semiconductor is a reliable and efficient solution for systems requiring high-speed bidirectional data transfer between different voltage domains. Its low-power operation and versatile feature set make it a valuable component for a variety of electronic products and systems.

You May Also Be Interested in

Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess