EN
  • EN
  • DE

TMS320DM355ZCEA216

Part No TMS320DM355ZCEA216
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DIGITAL MEDIA SOC 337-NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Digital Media System-on-Chip (DMSoC)
Clock Rate 216MHz
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 56kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating -40°C to 100°C (TC)
Mounting SMD (SMT)
Case / Package 337-NFBGA (13x13)
Win Source Part Number 213162-TMS320DM355ZCEA216
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM355ZCEA216 CAD Model

Description

Product Overview: TMS320DM355ZCEA216

The TMS320DM355ZCEA216 is a high-performance digital media system-on-chip (SoC) from Texas Instruments, renowned for its robust processing capabilities and versatility in handling multimedia applications. This product is part of the TMS320DM355 series, which is built on the DaVinci™ technology, specifically designed to meet the demands of embedded video and imaging products.

Key Features

  • Processor Core: The TMS320DM355ZCEA216 is powered by an ARM926EJ-S core, which operates at a clock speed of up to 216 MHz, offering a balance of high performance and low power consumption.
  • Integrated Video Processing: This SoC includes an integrated video processing subsystem that supports a wide range of codecs, making it ideal for applications such as digital cameras, video conferencing, and portable media players.
  • Memory: It features a variety of memory interfaces, including DDR2, NAND, and NOR support, providing flexibility in system design and ensuring sufficient bandwidth for high-speed data processing.
  • Connectivity: With multiple connectivity options like USB 2.0, MMC/SD card interfaces, and a 10/100 Mb/s Ethernet MAC, this product ensures seamless integration with various peripherals and networks.
  • Image Signal Processing: The chip includes an Image Signal Processor (ISP) that enhances image quality for digital still camera functions, delivering superior picture clarity and color accuracy.

Applications

The TMS320DM355ZCEA216 is suitable for a wide array of applications, including but not limited to:

  • Portable and handheld multimedia devices
  • IP network cameras and video surveillance systems
  • Digital signage and point-of-sale terminals
  • Medical imaging and patient monitoring systems

Design Support

Texas Instruments provides comprehensive design support for the TMS320DM355ZCEA216, including development tools, software libraries, and reference designs. This support helps accelerate the development cycle, allowing product designers to bring their innovations to market more quickly and efficiently.

Overall, the TMS320DM355ZCEA216 is an exceptional choice for developers looking to create sophisticated multimedia and imaging products that require high-quality video processing, advanced connectivity, and low power consumption.

You May Also Be Interested in

Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.7054 $62.7054
2+ $51.4506 $102.9012
4+ $49.8427 $199.3708
5+ $48.2349 $241.1745
6+ $46.6271 $279.7626
8+ $41.8036 $334.4288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess