Products specifications

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Part Status Obsolete(EOL)
Accessory Type Light Pipes Set
For Use With/Related Products SFP Cage
Win Source Part Number 760626-1761013-1
Popularity Medium
Supply and Demand Status Limited
Family Name 1761013
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 1761013-1 CAD Model

Description

The TE Connectivity AMP Connectors 760626-1761013-1 is a light pipes set accessory type designed for use with SFP cages.

  • Accessory Type: Light Pipes Set
  • Status: Obsolete (EOL)
  • Family Name: 1761013
  • ECCN: EAR99
  • Halogen Free: Yes
  • Supply and Demand Status: Limited

You May Also Be Interested in

Omron
ZW SENSOR HD 10MM 0.3M CBL
Need more? Email Us
ECAD model for ZW-S8010 0.3M
Omron
DOT-PEEN VR KIT DOAL-50 MV4000
Need more? Email Us
ECAD model for SLN-0000046
Omron
1/1.83.2MPCOLGATEKEEPER
Need more? Email Us
ECAD model for STC-SCS312POE-GK
Omron
SYMB VR KIT MAX-300 MV4000
Need more? Email Us
ECAD model for SLN-0000048
Omron
AV TO VRVMI LIC UPGD
Need more? Email Us
ECAD model for 98-000217-05
Bel Power Solutions
BACKPLANE FILTER CAPACITORS / Power Supplies Accessories, Backplane For The T Series
Need more? Email Us
ECAD model for BPD1003
TDK-Lambda Americas Inc.
HEATSINK / Heatsink, PH75F, PH100S
Need more? Email Us
ECAD model for HAA062
Eaton Bussmann
TRIP INDICATOR 2000V 147.5MM / Fuse Block Screw Mount
Need more? Email Us
ECAD model for TI2000
Omron
ZW PEN HD 7MM 0.3M CBL
Need more? Email Us
ECAD model for ZW-SP8007 0.3M

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention