EN
  • EN
  • DE

74LVT574BQ,115

Part No 74LVT574BQ,115
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20DHVQFN / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr NXP USA Inc.
Series 74LVT
Package Tape & Reel (TR)
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 150 MHz
Max Propagation Delay @ V, Max CL 5.9ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Current - Quiescent (Iq) 190 µA
Input Capacitance 4 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-DHVQFN (4.5x2.5)
Package / Case 20-VFQFN Exposed Pad
Base Product Number 74LVT5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1315120-74LVT574BQ,115
Ultra Librarian 3D Model Ultra Librarian 74LVT574BQ,115 CAD Model

Description

Product Overview: 74LVT574BQ,115 from NXP Semiconductors

The 74LVT574BQ,115 is a high-performance, low-voltage octal D-type flip-flop with 3-state outputs from NXP Semiconductors. This integrated circuit is designed for use in applications requiring high-speed data storage and transfer, while operating at low voltages to minimize power consumption. It is part of NXP's LVT (Low-Voltage Technology) series, which is engineered to provide robust performance in a compact package.

Key Features

  • Low-Voltage Operation: The 74LVT574BQ,115 operates at a nominal supply voltage of 3.3V, making it suitable for interfacing with modern low-voltage microprocessors and digital systems.
  • High Speed: This device offers fast propagation delays and high clock data rates, which are essential for high-speed data processing and communication applications.
  • Octal Configuration: It features eight D-type flip-flops, which can be used to store 8 bits of data, making it ideal for parallel data storage or buffering tasks.
  • 3-State Outputs: The outputs can be put in a high-impedance state, allowing for bus-oriented applications and easier connection to a shared data bus without the risk of contention.
  • Edge-Triggered: The flip-flops are edge-triggered, capturing data on the rising edge of the clock signal, thereby ensuring precise timing for data capture.
  • Output Capability: The device can drive 50 Ohm transmission lines at 3.3V, which is suitable for driving long lines in backplane or cable interfaces.

Applications

The 74LVT574BQ,115 is versatile and can be utilized in a broad range of applications, including:

  • High-speed data acquisition systems
  • Communication interfaces
  • Data buffering in servers and network switches
  • System bus interfaces
  • Peripheral expansion for microprocessors

Package and Quality

The device is offered in a DHVQFN20 package, which is a space-saving leadless plastic package. Its small form factor is advantageous for compact PCB layouts. Furthermore, NXP Semiconductors ensures that the 74LVT574BQ,115 meets high-quality standards, with rigorous testing for performance and reliability, making it a reliable choice for critical applications.

With its combination of low-voltage operation, high-speed performance, and practical design features, the 74LVT574BQ,115 from NXP Semiconductors is an excellent choice for designers looking to implement efficient data handling capabilities in their electronic systems.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4828 $57.9360
295+ $0.3962 $116.8790
455+ $0.3846 $174.9930
625+ $0.3719 $232.4375
805+ $0.3592 $289.1560
1,080+ $0.3222 $347.9760
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess