EN
  • EN
  • DE

CD74HCT377M

Part No CD74HCT377M
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HCT
Packaging Tube
Function Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 50MHz
Max Propagation Delay @ V, Max CL 38ns @ 4.5V, 50pF
Current - Output High, Low 4mA, 4mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 8μA
Input Capacitance 10pF
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
RoHS State Request Verification
Win Source Part Number 1160397-CD74HCT377M
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HCT377
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74HCT377M CAD Model

Description

Product Overview: CD74HCT377M from Texas Instruments

The CD74HCT377M is a high-speed CMOS logic octal D-type flip-flop with clock enable, manufactured by the renowned semiconductor company, Texas Instruments. This integrated circuit (IC) is part of the HCT family, which is characterized by its high noise immunity and low power consumption. It's designed to operate in a wide range of applications, from consumer electronics to complex industrial systems.

The CD74HCT377M features eight edge-triggered D-type flip-flops with individual D inputs and Q outputs. The flip-flops are controlled by a common clock (CP) and a global clock enable (CE) input. When the CE is in the active low state, the state of each D input is transferred to the corresponding Q output on the rising edge of the CP. However, if the CE is high, the Q outputs remain in their last state, effectively putting the device in a "hold" mode. This functionality allows for greater control over data transfer and storage within a system.

One of the key advantages of the CD74HCT377M is its compatibility with TTL (Transistor-Transistor Logic) levels while maintaining the speed and energy efficiency of CMOS technology. This makes it an ideal choice for interfacing with TTL systems or upgrading legacy systems that require higher performance without significant redesign.

The device is offered in a compact SOIC-20 package, which is ideal for space-constrained applications. It is specified for operation from -55°C to +125°C, ensuring reliable performance across a broad range of environmental conditions. Additionally, the CD74HCT377M has a balanced propagation delay and transition times, which provides a consistent and predictable timing performance, critical for synchronous operations.

Applications for the CD74HCT377M are diverse and include data storage, data transfer systems, communication systems, and any digital system that requires high-speed, reliable flip-flops. With its robust design and flexible operation, the CD74HCT377M from Texas Instruments is a solid choice for designers looking to implement reliable data storage and transfer mechanisms in their digital circuits.

For more detailed specifications and application notes, Texas Instruments provides extensive documentation, ensuring that engineers can effectively integrate the CD74HCT377M into their designs with confidence.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7512 $52.5840
165+ $0.6163 $101.6895
255+ $0.5971 $152.2605
350+ $0.5778 $202.2300
450+ $0.5586 $251.3700
600+ $0.5008 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess