Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, Open-Drain, Rail-to-Rail, TTL
Supply Voltage - Operating 1.6 V to 5.5 V
Voltage - Input Offset (Max) 7mV @ 5.5V
Current - Input Bias (Max) 1pA @ 5.5V
Current - Output (Typ) 30mA
Current - Quiescent (Max) 1μA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 8μs
Hysteresis 6.5mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 058394-MCP6548-I/SN
Ultra Librarian 3D Model Ultra Librarian MCP6548-I/SN CAD Model

Description

Microchip Technology MCP6548-I/SN

The MCP6548-I/SN is a high-performance, single-supply operational amplifier from Microchip Technology, renowned for its low power consumption and precision operation. Designed for a broad range of applications, this op-amp is an ideal choice for battery-powered devices, portable equipment, and any circuit requiring high efficiency.

Key Features

  • Supply Voltage: The MCP6548-I/SN can operate from a single supply voltage as low as 1.8V, up to a maximum of 5.5V, making it extremely versatile for various applications.
  • Low Quiescent Current: With a quiescent current of just 600 nA, it is optimized for low-power consumption, thereby extending battery life in portable devices.
  • Gain Bandwidth Product: The device offers a gain bandwidth product of 1 kHz, ensuring stable operation for low-frequency applications.
  • Phase Margin: It features a phase margin of 60 degrees, which contributes to the stability of the amplifier.
  • Input Offset Voltage: The MCP6548-I/SN boasts a low input offset voltage, which enhances measurement accuracy and precision in sensor interfaces and data acquisition systems.
  • Extended Temperature Range: It is designed to operate over an industrial temperature range from -40°C to +125°C, suitable for harsh environments.
  • Packaging: The op-amp is available in an 8-pin SOIC package, which is easy to integrate into various circuit designs.

Applications

The MCP6548-I/SN is well-suited for a wide array of applications, including:

  • Portable and wearable devices
  • Energy-harvesting systems
  • Analog sensors and transducers
  • Low-frequency filter circuits
  • Medical monitoring devices
  • Temperature measurement and control systems

In summary, the MCP6548-I/SN from Microchip Technology is a reliable and efficient solution for designers seeking a low-power, high-precision operational amplifier that can easily fit into compact and power-sensitive applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC COMPARATOR 2 GEN PUR 8DMP
Need more? Email Us
ECAD model for NJM2403M-TE2
Texas Instruments
Nanopower Comparator Dual Push-Pull Output MSOP-8
Lowest to $1.5481
ECAD model for TLV7032DGK
Texas Instruments
Comparator Single R-R Output 1.8V to 5.5V 6-Pin SC-70
Lowest to $2.3817
ECAD model for TLV3012AIDCK
Texas Instruments
Comparator 1-Channel Nanopower 5.5V SC-70-5
Lowest to $0.5955
ECAD model for TLV3691IDCK
Texas Instruments
Single Micropower Comparator 2.2V to 36V SOT-23-5
Lowest to $0.7920
ECAD model for TLV170IDBV
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP
Need more? Email Us
ECAD model for BU7232FVM-TR
Maxim Integrated
IC COMPARATOR 1 GEN PUR 4UCSP
Need more? Email Us
ECAD model for MAX9646EBS+TG45
Texas Instruments
Nanopower Comparator Single Open-Drain Output SOT-23-5
Lowest to $0.3871
ECAD model for TLV7041DBV
Rohm Semiconductor
IC COMPARATOR 1 CMOS 5HVSOF
Lowest to $0.2444
ECAD model for BU5265SHFV-TR

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention