EN
  • EN
  • DE
  • IT

SN74LS74ADRG4

Part No SN74LS74ADRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LS
Packaging Reel - TR
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 33MHz
Max Propagation Delay @ V, Max CL 40ns @ 5V, 15pF
Current - Output High, Low 400μA, 8mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Current - Quiescent 8mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1255056-SN74LS74ADRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Defence, Military & Aerospace
Family Name SN74LS74
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LS74ADRG4 CAD Model

Description

The SN74LS74ADRG4 from Texas Instruments is a high-performance, dual D-type flip-flop integrated circuit. With positive-edge-triggered D-type inputs and the capability to drive up to 10 LS-TTL loads, this device is a staple in digital logic circuits. Its clear and preset functions allow for versatile usage in a variety of applications, including data storage, data transfer, and frequency division.

Key Features:

  • Logic Type: Dual D-Type Positive Edge-Triggered Flip-Flop
  • Package / Case: SOIC-14
  • Operating Temperature: 0°C to 70°C
  • Supply Voltage: 4.75 V to 5.25 V
  • Output Current: -0.4 mA to 8 mA
  • Functionality: Each flip-flop has independent data, set, reset, and clock inputs and Q and Q̅ outputs
  • Switching Characteristics: Fast propagation delays and setup times

Applications:

The SN74LS74ADRG4 is ideal for a wide range of applications in the digital domain, including:

  • Registers
  • Counters
  • Memory storage devices
  • Control systems
  • Data manipulation systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability. The SN74LS74ADRG4 is manufactured with this in mind, ensuring a reliable performance in your electronic projects. Its robust design allows it to operate effectively across a standard temperature range, making it suitable for commercial-grade applications.

Environmental Compliance:

The device is RoHS compliant, ensuring it meets the European Union's directives on the restriction of hazardous substances. This compliance reflects Texas Instruments' dedication to environmental responsibility while providing high-quality electronic components.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4571 $50.2810
270+ $0.3751 $101.2770
415+ $0.3634 $150.8110
570+ $0.3517 $200.4690
740+ $0.3399 $251.5260
985+ $0.3048 $300.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180,452 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess