Products specifications

Category Capacitors>Film Capacitors
Mfr Vishay Beyschlag/Draloric/BC Components
Series MKP338 2
Package Bulk
Capacitance 0.15 µF
Tolerance ±20%
Voltage Rating - AC 310V
Voltage Rating - DC 630V
Dielectric Material Polypropylene (PP), Metallized
Temperature Range - Operating -55°C ~ 110°C
Mounting Type Through Hole
Package / Case Radial
Dimension 0.689" L x 0.236" W (17.50mm x 6.00mm)
Height - Seated (Max) 0.472" (12.00mm)
Termination PC Pins
Lead Spacing 0.591" (15.00mm)
Applications EMI, RFI Suppression
Ratings X2
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.25.0010
Other Names BC1605-NDR,222233820154,BFC2 338 20154,2222 338 20154,BFC2 338 20154,BC1605
Standard Package 750
Win Source Part Number 1218590-BFC233820154
Ultra Librarian 3D Model Ultra Librarian BFC233820154 CAD Model

Description

The Vishay Beyschlag/Draloric/BC Components capacitor is a high-quality component suitable for use in a range of applications. With a voltage rating of 310V AC and 630V DC, it is perfect for use in circuits that require a high level of accuracy.

  • Voltage Rating: 310V AC and 630V DC
  • Tolerance: ±20%
  • Capacitance: 0.15 µF
  • Mounting: Through-Hole
  • Height: 0.472" (12.00mm) seated
  • Applications: EMI and RFI suppression circuits
  • Packaging: Bulk
  • Pieces per Package: 750

You May Also Be Interested in

Kemet
CAP FILM RAD
Lowest to $2.7101
ECAD model for PHE450KA5390JR05
Panasonic
CAP FILM 0.22UF 5% 450VDC RADIAL
Need more? Email Us
ECAD model for ECW-F2W224JAQ
Kemet
CAP FILM 0.1UF 5% 100VDC RADIAL
Lowest to $0.1897
ECAD model for R82EC3100Z370J
Panasonic
ECQ-E6123JF Panasonic Film Capacitors 630VDC 0.012uF 5% MPET L/S=10mm datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for ECQ-E6123JF
TDK Corporation
Cap Film 0.1uF 1000V PP 5% (26.5 X 8.5 X 16.5mm) Radial 22.5mm 100°C Bulk
Need more? Email Us
ECAD model for B32653A104-J
Panasonic
CAP FILM 0.22UF 5% 50VDC RADIAL / 0.22 µF Film Capacitor 50V Polyester, Metallized - Stacked Radial
Need more? Email Us
ECAD model for ECQ-V1H224JL5
Vishay
CAP FILM 0.1UF 10% 100VDC RADIAL / 0.1 µF Film Capacitor 63V 100V Polyester, Metallized Radial
Need more? Email Us
ECAD model for BFC237021104
Panasonic
220nF ±20% 16V Film Capacitor 1206
Lowest to $1.2410
ECAD model for ECPU1C224MA5
Kemet
CAP FILM 0.015UF 20% 1KVDC RAD
Need more? Email Us
ECAD model for R413I215000M1M

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6359 $57.9898
52+ $2.1628 $112.4656
81+ $2.0953 $169.7193
111+ $2.0278 $225.0858
143+ $1.9601 $280.2943
192+ $1.7574 $337.4208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 44 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention