EN
  • EN
  • DE

74ACQ543SC

Part No 74ACQ543SC
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description Quiet Series™ Octal Registered Transceiver with 3-STATE Outputs | IC TRANSCVR NON-INVERT 6V 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOP
Family Part Number 74ACQ543
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1130403-74ACQ543SC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACQ543SC CAD Model

Description

Product Overview: 74ACQ543SC from ON Semiconductor

The 74ACQ543SC is a high-quality integrated circuit from ON Semiconductor, renowned for its reliability and performance in a variety of electronic applications. This particular component is part of the ACQ series, which is designed to meet the demands of high-speed operation while maintaining the low power dissipation of CMOS technology.

The 74ACQ543SC is an octal registered transceiver, featuring non-inverting 3-state outputs. It is specifically designed to improve both the performance and density of 3-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters. This makes it an ideal choice for a wide array of applications, ranging from memory address driving to data communication and processing.

Key Features:

  • Bus Interface Capability: The device is capable of interfacing with the high-speed memory systems thanks to its octal bus transceiver with 3-state outputs.
  • Low Power Dissipation: It incorporates CMOS technology to ensure low power dissipation without sacrificing speed.
  • High-Speed Operation: The 74ACQ543SC is designed for high-speed operation, which is essential for modern electronic systems.
  • Improved Output Drive: This component features guaranteed output drive capability, which contributes to its reliable performance in a variety of conditions.
  • Package Type: The device is offered in a 24-pin Shrink Small Outline Package (SSOP), providing a compact footprint for space-constrained applications.

Applications:

Due to its versatility and high-speed characteristics, the 74ACQ543SC is suitable for a broad spectrum of applications, including:

  • Memory address driving
  • Bus-oriented communications
  • Data processing systems
  • Microprocessor or microcontroller interface
  • Communication control systems

ON Semiconductor's commitment to quality ensures that the 74ACQ543SC meets the stringent requirements of the electronics industry. With its combination of speed, power efficiency, and packaging, this integrated circuit stands out as a superior choice for designers looking to enhance their electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess