EN
  • EN
  • DE

74VCX16821MTD

Part No 74VCX16821MTD
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Low Voltage 20-Bit D-Type Flip-Flops with 3.6V Tolerant Inputs and Outputs | IC FF D-TYPE DUAL 10BIT 56TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Bits per Element 10
Clock Frequency 250MHz
Max Propagation Delay at V, Max CL 3.5ns at 3.3V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 1.4V ~ 3.6V
Current - Quiescent (Iq) 20μA
Input Capacitance 6pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-TFSOP (0.240", 6.10mm Width)
Family Part Number 74VCX16821
Manufacturer Pack Quantity 34
MSL Level 1 (Unlimited)
Win Source Part Number 1133444-74VCX16821MTD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VCX16821MTD CAD Model

Description

ON Semiconductor 74VCX16821MTD 20-Bit Buffer/Line Driver

The 74VCX16821MTD from ON Semiconductor is a high-performance, 20-bit buffer/line driver designed to meet the demanding needs of high-speed data transmission systems. With its advanced technology, this device offers a perfect solution for bus interface or signal buffering applications requiring high speed and low power consumption.

Constructed with a 20-bit wide configuration, the 74VCX16821MTD can handle multiple data lines simultaneously, making it an efficient choice for systems that require parallel data processing. The device operates from a 1.65V to 3.6V power supply, making it compatible with a wide range of logic levels and suitable for mixed-voltage applications. This versatility ensures that the 74VCX16821MTD can be integrated into various system designs without the need for additional level shifting components.

One of the key features of the 74VCX16821MTD is its bus-hold circuitry, which maintains the last active state of the input lines when they are left open. This feature eliminates the need for external pull-up or pull-down resistors, reducing the overall component count and simplifying the PCB design. Additionally, the device's power-off high-impedance inputs and outputs allow for live insertion and extraction, minimizing the risk of damage during system maintenance and upgrades.

The 74VCX16821MTD also boasts a flow-through pinout, which simplifies the PCB layout by allowing direct connection to microprocessors and other logic devices. This design minimizes signal skew and reduces the possibility of crosstalk, ensuring reliable data transmission even at high speeds.

For protection, the device includes integrated over-voltage tolerant inputs, which can withstand input signals up to 5V even when the device is powered down. This feature provides an additional layer of security against electrical overstress and enhances the longevity of the product.

Available in a 56-lead TSSOP package, the 74VCX16821MTD is a compact solution that can fit into space-constrained applications while offering the performance needed for today's high-speed digital systems. Whether you're designing a new system or upgrading an existing one, the 74VCX16821MTD from ON Semiconductor is a reliable and efficient choice for your buffering and driving needs.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess