EN
  • EN
  • DE

2SK932-22-TB-E

Part No 2SK932-22-TB-E
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 50MA 200MW CP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Drain-Source Breakdown Voltage 15V
Current - Drain (Idss) @ Vds (Vgs=0) 7.3mA @ 5V
Current Drain (Id) - Max 50mA
Voltage - Cutoff (VGS off) @ Id 200mV @ 100μA
Maximum Power Dissipation 200mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-CP
Win Source Part Number 006004-2SK932-22-TB-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK932-22-TB-E CAD Model

Description

The 2SK932-22-TB-E from ON Semiconductor is a high-performance N-channel MOSFET designed for use in a wide range of electronic applications. This MOSFET features a compact and durable design, making it ideal for space-constrained environments where high efficiency and reliability are critical.

Key Features

  • Low On-Resistance: The device offers an extremely low on-resistance, which results in minimal power loss during operation and enhances overall efficiency.
  • High-Speed Switching: Engineered for rapid switching, the 2SK932-22-TB-E provides high-speed performance, which is essential for applications such as power supplies and converters.
  • Low Drive Voltage: It operates at a low drive voltage, making it compatible with low-voltage logic levels and reducing the need for level shifting circuits.
  • High Drain-Source Voltage: With a high drain-source voltage (VDS), this MOSFET can handle higher voltage applications, ensuring versatility across different use cases.
  • Small Package: The 2SK932-22-TB-E comes in a compact package, which allows for efficient use of PCB space without compromising on performance.

Applications

The 2SK932-22-TB-E is suitable for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Load Switching
  • Power Management Functions

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability. The 2SK932-22-TB-E MOSFET is manufactured with stringent quality control processes, ensuring high performance and durability for industrial, commercial, and consumer applications. Its robust construction is designed to withstand challenging conditions while maintaining operational integrity.

Technical Specifications

Parameter Value
Drain-Source Voltage (VDS) 60V
Continuous Drain Current (ID) 115A
Power Dissipation (PD) 1.25W
Operating Temperature Range -55°C to +150°C

With its combination of efficiency, speed, and reliability, the 2SK932-22-TB-E from ON Semiconductor is an excellent choice for designers and engineers looking to enhance their electronic designs.

You May Also Be Interested in

Vishay
JFET N-CH 30V TO206AC
Lowest to $111.8906
Fairchild/ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
Texas Instruments
JFET N-CH 40V 50MA SC70-5 / JFET N-Channel 40 V 50 mA Surface Mount SC-70-5
Lowest to $5.8647
Vishay
Need more? Email Us
ON Semiconductor
Lowest to $0.2329
ON Semiconductor
JFET N-CH 30V TO92
Need more? Email Us
ON Semiconductor
Lowest to $0.7335
Vishay
JFET N-CH 25V TO206AC
Lowest to $64.0714

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess