EN
  • EN
  • DE

2SK771-5-TB-E

Part No 2SK771-5-TB-E
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 20MA 200MW SCP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Drain-Source Breakdown Voltage 40V
Current - Drain (Idss) @ Vds (Vgs=0) 5mA @ 10V
Current Drain (Id) - Max 20mA
Max Input Capacitance 9pF @ 10V
Maximum Power Dissipation 200mW
Mounting SMD (SMT)
Case / Package 3-CP
Win Source Part Number 1004772-2SK771-5-TB-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK771-5-TB-E CAD Model

Description

2SK771-5-TB-E - ON Semiconductor

The 2SK771-5-TB-E is a state-of-the-art power MOSFET brought to you by ON Semiconductor, a company known for its innovative and reliable semiconductor solutions. This particular MOSFET is designed to meet the high demands of modern electronic circuits, providing efficient power management and signal processing capabilities.

Key Features

  • Low ON Resistance: The 2SK771-5-TB-E boasts a very low on-resistance, which means it can handle high current loads with minimal power loss, making it extremely efficient for a variety of applications.
  • High-Speed Switching: With its ability to switch on and off rapidly, this MOSFET is ideal for high-speed applications, ensuring that your circuits can operate at peak performance without lag.
  • Gate Charge: It has been optimized to have a low gate charge, which reduces the amount of energy needed to control the transistor, thereby improving overall efficiency and responsiveness.
  • Voltage Rating: The device is designed to withstand significant voltage, ensuring durability and reliability in high-voltage applications.
  • Compact Design: The MOSFET comes in a small package, making it suitable for space-constrained applications without compromising on power or performance.

Applications

The 2SK771-5-TB-E is versatile and can be used in a wide range of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Automotive applications
  • Switching regulators

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 2SK771-5-TB-E is built to meet stringent quality standards, ensuring that it performs consistently across various conditions and applications. Its robustness makes it a preferred choice for designers looking for a reliable MOSFET that can handle demanding environments.

Environmental Compliance

Adhering to environmental standards, the 2SK771-5-TB-E is designed with eco-friendly materials and complies with RoHS directives, making it a responsible choice for environmentally conscious organizations.

Whether you are developing power management systems, working on automotive electronics, or creating compact high-performance circuits, the 2SK771-5-TB-E from ON Semiconductor is an excellent choice that combines efficiency, reliability, and environmental responsibility in one powerful package.

You May Also Be Interested in

Panasonic
JFET P-CH 20MA 150MW SMINI3P / JFET P-Channel 20 mA 150 mW Surface Mount SMini3-G1
Lowest to $2.2857
ON Semiconductor
JFET
Need more? Email Us
ON Semiconductor
JFET N-CH 30V TO92
Need more? Email Us
ON Semiconductor
Lowest to $0.2132
ON Semiconductor
JFET P-CH 30V SOT23-3
Lowest to $0.1281
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.8697
Vishay
Trans JFET N-CH 3-Pin TO-92
Lowest to $0.2504
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2683 $59.0260
525+ $0.2203 $115.6575
815+ $0.2134 $173.9210
1,120+ $0.2064 $231.1680
1,450+ $0.1996 $289.4200
1,940+ $0.1789 $347.0660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention