EN
  • EN
  • DE

DSC6001JI2B-058.9824

Part No DSC6001JI2B-058.9824
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC., ULTRA LOW POWER, LVCM / 58.9824 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XXB
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 58.9824 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350778-DSC6001JI2B-058.9824
Ultra Librarian 3D Model Ultra Librarian DSC6001JI2B-058.9824 CAD Model

Description

Microchip Technology DSC6001JI2B-058.9824

The DSC6001 series from Microchip Technology represents a new era of high-precision, low-power silicon MEMS oscillators that offer an ideal alternative to traditional quartz crystal oscillators. The model DSC6001JI2B-058.9824 is a testament to this innovative series, providing designers with a compact, reliable, and energy-efficient timing solution.

Key Features:

  • Frequency: This device offers a precise frequency of 58.9824 MHz, which is ideal for applications that require a stable and accurate clock signal.
  • Package: It comes in a compact 4-SMD, no lead package, which allows for a smaller footprint on PCBs and is suitable for high-density mounting.
  • Supply Voltage: The oscillator operates at a supply voltage ranging from 1.71V to 3.63V, accommodating a wide range of power supplies and ensuring compatibility with various logic levels.
  • Stability: The DSC6001JI2B-058.9824 boasts excellent frequency stability, making it reliable for critical applications where timing accuracy is paramount.
  • Power Consumption: With its low-power consumption, this oscillator is an excellent choice for battery-powered devices, helping to extend operational life and reduce overall power costs.
  • Output Type: It provides a CMOS output, ensuring compatibility with most digital circuits and offering a straightforward interfacing option.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments.
  • RoHS Compliant: The oscillator is RoHS compliant, adhering to environmental standards and regulations.

Whether it's for telecommunications, consumer electronics, IoT devices, or industrial applications, the DSC6001JI2B-058.9824 from Microchip Technology provides a robust and precise timing solution. Its exceptional performance and reliability make it a go-to choice for engineers looking to optimize their designs for space, power, and cost without compromising on quality.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess