EN
  • EN
  • DE

TMDSEMU110-U

Part No TMDSEMU110-U
Manufacturer Texas Instruments
Catalog In - Circuit Programmers, Emulators, and Debuggers
Description XDS110 JTAG DEBUG PROBE
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers
Mfr Texas Instruments
Package Bulk
Product Status Active
Type Emulator
For Use With/Related Products DSP, MCU
Contents Board(s)
Base Product Number TMDSEMU110
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.90.0000
Win Source Part Number 937042-TMDSEMU110-U
Ultra Librarian 3D Model Ultra Librarian TMDSEMU110-U CAD Model

Description

TMDSEMU110-U: Texas Instruments XDS110 JTAG Debug Probe

The TMDSEMU110-U, also known as the XDS110 JTAG Debug Probe, is a robust and versatile debugging tool developed by Texas Instruments (TI) to facilitate the programming and debugging of TI's embedded devices. This product is an essential asset for developers working with TI's microcontrollers and processors, providing a streamlined and efficient debugging experience.

Key Features:

  • USB Interface: The XDS110 debug probe connects to the host computer via a high-speed USB 2.0 interface, ensuring fast and reliable communication for programming and debugging tasks.
  • JTAG Support: It supports JTAG communication, which is an industry-standard protocol for debugging and programming a wide range of semiconductor devices.
  • Wide Device Compatibility: Designed to be compatible with a broad spectrum of TI processors and microcontrollers, the TMDSEMU110-U provides developers with a single tool for multiple platforms.
  • EnergyTrace™ Technology: Incorporating TI's exclusive EnergyTrace technology, the probe enables real-time power consumption monitoring of the target device, which is invaluable for optimizing energy efficiency.
  • Upgradable Firmware: The debug probe features upgradable firmware, allowing it to stay up-to-date with the latest enhancements and support for new devices.
  • LED Indicators: It includes LED indicators that provide visual feedback on the status of the debug probe, including power, activity, and target status.

Advantages:

The TMDSEMU110-U is designed with the user in mind, offering a balance of performance and user-friendly features. Its compact size makes it portable and convenient for development on the go. The ability to monitor power consumption in real-time aids developers in creating energy-efficient applications, which is increasingly important in today's battery-powered and energy-conscious product designs.

Applications:

This debug probe is ideal for a range of applications, including industrial automation, automotive systems, consumer electronics, and IoT devices. Whether you are developing complex embedded systems or simple microcontroller-based projects, the TMDSEMU110-U provides a reliable and comprehensive debugging solution.

You May Also Be Interested in

Digilent, Inc.
MOD PROGRAMMING JTAG-SMT2-NC
Lowest to $73.8462
Infineon Technologies
GANG PROGRAMMER / series Programmer
Lowest to $662.1615
STMicroelectronics
Need more? Email Us
Silicon Labs
ADAPTER PROGRAM TOOLSTICK F520 / C8051F520/521/523/524/526/527 series Programmer
Need more? Email Us
STMicroelectronics
Need more? Email Us
Xeltek
Need more? Email Us
Infineon Technologies
KIT ISR PROGRAMMING NO WARP
Need more? Email Us
Renesas Electronics America
EMULATOR DEBUGGER E1
Need more? Email Us
Infineon Technologies
KIT PSOC MINIPROG3 PROGRAM DEBUG
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $488.7219 $488.7219
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess